EN
  • EN
  • DE

ICL8007CTY

Part No ICL8007CTY
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description ICL8007CTY Harris
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064039-ICL8007CTY
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICL8007CTY CAD Model

Description

The ICL8007CTY is a monolithic voltage-to-frequency converter manufactured by Intersil (now Renesas). This device converts an analog input voltage into a proportional frequency output. It is widely used in applications requiring analog signal isolation, remote sensing, and precision data conversion.

Applications:

  • Analog signal isolation
  • Remote data acquisition
  • Precision temperature measurement
  • Voltage-controlled oscillators (VCOs)
  • Analog-to-digital conversion
  • Frequency shift keying (FSK) modulators

Features:

  • Linear Voltage-to-Frequency Conversion
  • Wide Input Voltage Range
  • Adjustable Full-Scale Frequency
  • High Input Impedance
  • Single-Supply Operation
  • TTL/CMOS Compatible Output

Benefits:

  • Effective analog signal isolation by converting voltage to frequency.
  • Accurate remote data transmission due to frequency output.
  • Precise temperature measurement when combined with a temperature sensor.
  • Versatile oscillator control with voltage-controlled frequency output.
  • Easy interface with digital systems through TTL/CMOS compatible output.
  • Simplified power supply requirements with single-supply operation.

Additional Details:

The ICL8007CTY is typically packaged in an 8-pin metal can or a ceramic DIP. The operating temperature range is typically 0°C to +70°C. The full-scale frequency can be adjusted using external components, allowing for flexible scaling of the output frequency. The device has a high input impedance, minimizing loading effects on the input signal. The output signal is a square wave with a frequency proportional to the input voltage. The accuracy of the conversion depends on the linearity and stability of the external components used in the circuit.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess