EN
  • EN
  • DE

HIP50642DB

Part No HIP50642DB
Manufacturer Intersil
Catalog Custom Parts (E - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1176654-HIP50642DB
Categories Custom Parts
Manufacturer Intersil
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HIP50642DB CAD Model

Description

The HIP50642DB is a high-performance, full-featured system basis chip (SBC) designed for automotive and industrial applications. It integrates several functions including a voltage regulator, watchdog timer, and communication interfaces, all within a single chip.

Applications:

  • Automotive body control modules
  • Industrial control systems
  • Engine management systems
  • Advanced driver-assistance systems (ADAS)
  • Robotics

Features:

  • Integrated Voltage Regulator: Provides a stable voltage supply for the microcontroller and other system components.
  • Watchdog Timer: Monitors the microcontroller's operation and resets it if a fault is detected, enhancing system reliability.
  • CAN Interface: Supports Controller Area Network (CAN) communication, enabling data exchange between different electronic control units (ECUs) in a vehicle or industrial network.
  • LIN Interface: Supports Local Interconnect Network (LIN) communication, which is commonly used for low-speed communication in automotive applications.
  • Reset Output: Generates a reset signal to other system components in case of a fault.
  • Enable Output: Controls the power supply to external devices, allowing for power management and optimization.
  • Overvoltage Protection: Protects the chip and connected components from damage due to voltage spikes.
  • Undervoltage Protection: Ensures proper operation by monitoring the supply voltage and disabling the chip if the voltage drops below a certain threshold.
  • Overtemperature Protection: Prevents damage from overheating by disabling the chip if the temperature exceeds a safe limit.

Benefits:

  • Increased Reliability: The integrated watchdog timer and various protection features ensure reliable system operation, even in harsh environments.
  • Reduced System Cost: By integrating multiple functions into a single chip, the HIP50642DB reduces the number of components required, lowering overall system cost.
  • Simplified Design: The integrated voltage regulator and communication interfaces simplify system design and reduce development time.
  • Improved Performance: The stable voltage supply and efficient communication interfaces contribute to improved system performance.
  • Enhanced Safety: The overvoltage, undervoltage, and overtemperature protection features enhance system safety and prevent damage to components.

Additional Details:

The HIP50642DB is typically housed in a small surface-mount package, making it suitable for space-constrained applications. It is designed to operate over a wide temperature range, making it suitable for automotive and industrial environments. The device typically operates from a 5V supply. The CAN interface usually supports CAN 2.0B protocol. The LIN interface commonly supports LIN 2.1 or higher. Detailed specifications can be found in the manufacturer's datasheet, including operating temperature ranges, supply voltage limits, and communication protocol details.

You May Also Be Interested in

Fluke Electronics
Mini Printer, 6500-2/6200-2 Pat Tester
Need more? Email Us
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
Sony
Need more? Email Us
Intel
EPM7032SLI44-10 Altera
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess