EN
  • EN
  • DE

HI3-518-5

Part No HI3-518-5
Manufacturer Intersil
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990213-HI3-518-5
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HI3-518-5 CAD Model

Description

The HI3-518-5 is a monolithic CMOS Analog-to-Digital Converter (ADC) from Intersil, designed for precision data acquisition applications. This ADC offers high resolution, low power consumption, and excellent linearity, making it suitable for use in industrial control systems, medical instrumentation, and other applications requiring accurate analog-to-digital conversion. Its monolithic construction enhances reliability and reduces external component count.

Applications:

  • Industrial Control Systems: Used in process control and automation systems for accurate data acquisition.
  • Medical Instrumentation: Employed in medical devices for precise measurement of analog signals.
  • Data Acquisition Systems: Integrated into data acquisition systems for scientific and engineering applications.
  • ATE (Automatic Test Equipment): Used in ATE for accurate testing and measurement of electronic components.
  • Robotics: Incorporated into robotic systems for sensor data acquisition and control.

Features:

  • High Resolution: Offers high-resolution analog-to-digital conversion for accurate measurements.
  • Low Power Consumption: Minimizes power usage, suitable for battery-powered or energy-sensitive applications.
  • Excellent Linearity: Provides excellent linearity for accurate conversion of analog signals.
  • Monolithic Construction: Enhances reliability and reduces external component count.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and low power dissipation.
  • Parallel Output: Offers parallel output for easy interface with microprocessors and microcontrollers.

Benefits:

  • Accurate Data Acquisition: High resolution and excellent linearity ensure accurate data acquisition.
  • Reduced Power Consumption: Low power consumption extends battery life and reduces thermal management requirements.
  • Enhanced Reliability: Monolithic construction enhances long-term reliability.
  • Simplified System Design: Parallel output simplifies interface with microprocessors and microcontrollers.
  • Improved Performance: CMOS technology provides high noise immunity and low power dissipation, improving overall performance.

Additional Details:

The HI3-518-5 operates over a wide voltage range and is designed to meet the stringent requirements of modern data acquisition systems. It is available in various package options to suit different application requirements. Detailed specifications and application notes are available from Intersil. Always refer to the datasheet for accurate and up-to-date information.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Panasonic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Essentra Components
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess