EN
  • EN
  • DE

HC55185ECMZR4854

Part No HC55185ECMZR4854
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description HC55185ECMZR4854 Intersi
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010994-HC55185ECMZR4854
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HC55185ECMZR4854 CAD Model

Description

The HC55185ECMZR4854 is a SLIC (Subscriber Line Interface Circuit) from Intersil, designed to provide the interface between a telephone line and a communication system. This integrated circuit is critical for applications such as VoIP (Voice over Internet Protocol) gateways, PBX (Private Branch Exchange) systems, and central office telephone switches. It facilitates the transmission and reception of voice signals over telephone lines.

Applications

  • VoIP Gateways: Used in VoIP gateways to interface traditional analog telephone lines with IP networks.
  • PBX Systems: Employed in PBX systems to provide connectivity to analog telephones.
  • Central Office Switches: Utilized in central office telephone switches to interface with subscriber lines.
  • Analog Telephone Adapters (ATAs): Integrated into ATAs to allow analog telephones to be used with VoIP services.
  • Voice Communication Systems: Used in various voice communication systems requiring an interface to analog telephone lines.

Features

  • Battery Feed: Provides the necessary DC voltage to power the telephone.
  • Ringing Generation: Generates the ringing signal to alert the telephone user of an incoming call.
  • Supervision: Detects on-hook and off-hook conditions of the telephone line.
  • Codec Interface: Interfaces with a codec (coder-decoder) to convert analog voice signals to digital and vice versa.
  • Two-Wire to Four-Wire Conversion: Performs two-wire to four-wire conversion for transmitting and receiving voice signals.
  • Overvoltage Protection: Provides overvoltage protection to protect the circuit from line surges.

Benefits

  • Seamless Interface: Provides a seamless interface between analog telephone lines and communication systems.
  • Reliable Performance: Ensures reliable voice communication over telephone lines.
  • Reduced Components: Integration of multiple functions reduces the number of external components required.
  • Simplified Design: Simplifies the design of telephone line interface circuits.
  • Enhanced Protection: Overvoltage protection protects the circuit from damage due to line surges.

Additional Details

The HC55185ECMZR4854 typically operates from a dual power supply voltage and supports various signaling protocols. It includes features such as loop current detection, polarity reversal, and test functions. The SLIC is designed to meet the requirements of various regulatory standards for telephone line interfaces. It is available in a surface-mount package for easy integration into circuit boards. This SLIC provides a comprehensive solution for interfacing analog telephone lines with modern communication systems.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TT Electronics
Lowest to $6.0469
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess