Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Intersil
Package Bag
Product Status Obsolete
Function Subscriber Line Interface Concept (SLIC)
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 75°C
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Standard Package 6 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 141455-HC5503CB
Ultra Librarian 3D Model Ultra Librarian HC5503CB CAD Model

Description

The HC5503CB is a subscriber line interface concept (SLIC) integrated circuit (IC) used in telecom applications. It is designed to provide a reliable and efficient interface between the subscriber line and the central office equipment. Manufactured by Intersil.

  • Voltage Supply: 4.75V to 5.25V
  • Temperature Range: 0°C to 75°C
  • Mounting: Surface Mount
  • Package: 24-SOIC
  • Status: Obsolete

You May Also Be Interested in

Freescale Semiconductor - NXP
M83159 - TELECOM INTERFACE ICS C
Need more? Email Us
ECAD model for M83159G13
Maxim Integrated
IC TELECOM INTERFACE 144CSBGA
Lowest to $104.9886
ECAD model for DS3253+
Microchip Technology
160G ENTERPRISE ETHERNET SWITCH / Telecom IC Ethernet Switch 888-FCBGA (25x25)
Need more? Email Us
ECAD model for VSC7556-V/5CC
Microsemi Corporation
IC CODEC A-LAW PCM 18DIP / PCM Audio Codec 1ADC / 1DAC Ch 18-Pin PDIP Tube
Need more? Email Us
ECAD model for MT8961AE1
NXP / Nexperia
HDLC Controller 480-Pin TBGA Tray / IC HDLC 40-CH 480-TBGA
Need more? Email Us
ECAD model for MC92460ZU
Microchip Technology
IC TELECOM INTERFACE 28SOIC / Telecom IC Telecom Circuit 28-SOIC
Need more? Email Us
ECAD model for MT8920BS1
Broadcom Limited
IC TELECOM INTERFACE MULTI LAYER / Telecom IC
Lowest to $641.0747
ECAD model for BCM56640B0KFSBLG
Broadcom Limited
IC TELECOM INTERFACE SWITCH FAB / Telecom IC
Lowest to $560.5609
ECAD model for BCM56628B2KFSBLG
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC 672-FCBGA (27x27)
Need more? Email Us
ECAD model for VSC7449YIH-02

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention