EN
  • EN
  • DE

EL6145CUZ-T13

Part No EL6145CUZ-T13
Manufacturer Intersil
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1150754-EL6145CUZ-T13
Categories Custom Parts
Manufacturer Intersil
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EL6145CUZ-T13 CAD Model

Description

The EL6145CUZ-T13 is a high-speed differential receiver with an integrated equalizer, manufactured by Intersil (now Renesas). This device is designed to compensate for Inter-Symbol Interference (ISI) in data transmission over long cables or backplanes, ensuring reliable high-speed data communication.

Applications

  • High-speed data transmission over cables
  • Backplane communication systems
  • Video signal transmission
  • Data acquisition systems
  • Digital signage

Features

  • Integrated Equalizer: Compensates for signal degradation caused by cable losses and ISI.
  • High Speed: Supports data rates up to several Gbps.
  • Differential Receiver: Provides common-mode noise rejection for improved signal integrity.
  • Low Power Consumption: Designed for efficient power usage.
  • Small Package: Available in a compact package for space-constrained applications.
  • Adjustable Equalization: Allows for fine-tuning of the equalization to match cable characteristics.

Benefits

  • Improved Signal Integrity: Equalization enhances signal quality by compensating for cable losses.
  • Increased Transmission Distance: Enables reliable data transmission over longer distances.
  • Reduced Bit Error Rate (BER): Improves data accuracy by minimizing signal distortion.
  • Robust Performance: Designed for reliable operation in noisy environments.
  • Simplified System Design: Integrated equalization simplifies system design and reduces component count.

The EL6145CUZ-T13 operates from a single 3.3V power supply and features adjustable equalization settings to optimize performance for various cable types and lengths. It is typically used in applications where high-speed data transmission is critical and signal integrity is paramount. The receiver's specifications include a typical input sensitivity of around 100 mV and a wide common-mode voltage range. Proper termination and impedance matching are important for achieving optimal performance with this device.

You May Also Be Interested in

Intersil
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Microchip Technology
Need more? Email Us
Sierra Wireless
Need more? Email Us
Hanrun
Lowest to $0.9938

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess