Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Intersil
Package Tube
Product Status Obsolete
Function Separator
Applications Professional Video
Standards NTSC, PAL, SECAM
Voltage - Supply 5V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 23 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 588587-EL4583AIS
Ultra Librarian 3D Model Ultra Librarian EL4583AIS CAD Model

Description

The 588587-EL4583AIS is a high-quality video processing IC designed for professional video applications.

  • Video Standards: NTSC, PAL, and SECAM
  • Voltage Supply: 5V
  • Package: Surface Mount
  • Case: 16-SOIC
  • Status: obsolete
  • Manufacturer: Intersil

You May Also Be Interested in

Intersil Corporation
Secyrity Surveillance IC Solutions
Lowest to $3.6531
ECAD model for TW2816
Gennum
GS2972 3Gb/s, HD, SD SDI Transmitter
Lowest to $16.0394
ECAD model for GS2972IBE3
Diodes Incorporated
IC VIDEO DECODER 128LQFP
Need more? Email Us
ECAD model for PI7VD9008ABHFDE
NXP / Nexperia
DisplayPort 2 : 1 multiplexer
Lowest to $2.9249
ECAD model for CBTL04DP211BS
Rohm Semiconductor
2 for input 1 output switch with Termination sense correspondence (Sync with HPD_SINK)
Need more? Email Us
ECAD model for BU16024KV
Analog Devices Inc.
10-Bit, 4× Oversampling SDTV Video Decoder | IC VID DECOD SDTV 10BIT 48LQFP
Need more? Email Us
ECAD model for ADV7180WBST48Z
Gennum
Integrated Cable Driver
Lowest to $1.8835
ECAD model for GS1662
Rohm Semiconductor
Video signal switcher
Need more? Email Us
ECAD model for BA7613
Rohm Semiconductor
3 channel 75ohm driver for DVD (Y/C MIX Type)
Need more? Email Us
ECAD model for BA7665AFS

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3070 $69.2280
10+ $14.2012 $142.0120
15+ $13.7574 $206.3610
20+ $13.3138 $266.2760
26+ $12.8700 $334.6200
34+ $11.5389 $392.3226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,550 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention