Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309210-M95160-WMN3TPSSD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M95160-WMN3TPSSD CAD Model

Description

STMicroelectronics M95160-WMN3TPSSD EEPROM

The M95160-WMN3TPSSD is a high-performance 16-Kbit serial SPI bus EEPROM from the renowned manufacturer, STMicroelectronics. This device is designed for a wide range of applications that require reliable data storage and transfer, making it suitable for industrial, consumer, and computing products.

Constructed with the cutting-edge CMOS technology, the M95160-WMN3TPSSD offers a robust storage solution with an impressive endurance of 1 million write cycles and a data retention period of over 100 years. Its serial peripheral interface (SPI) bus ensures compatibility with a broad spectrum of microcontrollers, providing a flexible and efficient communication channel for data exchange.

Key features of the M95160-WMN3TPSSD include:

  • Memory size: 16 Kbits of EEPROM
  • Interface: SPI bus compatible with 2.5V to 5.5V operating voltage range
  • Write protection: Hardware and software protection features to prevent inadvertent writes
  • Speed: Fast data transfer with clock frequencies up to 10 MHz
  • Temperature range: Industrial-grade operational range from -40°C to +85°C
  • Packaging: Available in an 8-pin, plastic SO8N package
  • Lead-free: Compliant with RoHS and designed to meet environmental standards

The device also supports Page Write and Byte Write operations, which allows for efficient programming of data. The Page Write capability can significantly reduce the overall programming time for larger data blocks.

STMicroelectronics has equipped the M95160-WMN3TPSSD with additional features such as the Write Disable instruction, which provides an extra layer of security by preventing unintended changes to the memory content. The device also includes a status register, which contains a set of flags indicating the status of the device, including the Write In Progress (WIP) bit.

Whether you're designing a sophisticated industrial control system, a consumer electronic product, or a state-of-the-art computing device, the M95160-WMN3TPSSD EEPROM offers the reliability, durability, and performance you need to store your critical data securely.

You May Also Be Interested in

Renesas Electronics America
EEPROM, 64KX8, SERIAL
Need more? Email Us
ECAD model for R1EX25512ATA00A#S0
ON Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
ECAD model for CAT24C02WI-GA
Micron Technology Inc.
IC PSRAM 16MBIT PARALLEL 48VFBGA
Need more? Email Us
ECAD model for MT45W1MW16PDGA-70 IT
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ECAD model for PK8072006398400
Micron Technology Inc.
IC SRAM 2MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for MT58L64L32PT-6TR
Microchip Technology
IC EEPROM 4KBIT SGL WIRE SOT23-3
Need more? Email Us
ECAD model for 11AA040T-I/TT
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32TSOP II
Need more? Email Us
ECAD model for R1LP0408DSB-5SR#S0
STMicroelectronics
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
Lowest to $0.1698
ECAD model for M24C02-DRDW8TP/K
Renesas Electronics America
EEPROM, 4KX8, SERIAL
Need more? Email Us
ECAD model for R1EX24032ASA00A#S0

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention