EN
  • EN
  • DE

ZL9101M

Part No ZL9101M
Manufacturer Intersil Corporation
Catalog Electronic Wholesale
Description Digital DC/DC PMBus 12A Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1282972-ZL9101M
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL9101M CAD Model

Description

The ZL9101M is a digital power module from Intersil Corporation (now Renesas). This module is a complete power management solution designed for high-efficiency DC-DC conversion. It integrates a synchronous buck converter, inductor, and other necessary components into a single package, simplifying power supply design and reducing board space. The ZL9101M offers programmable output voltage and current limits, allowing for flexible configuration to meet specific application requirements.

Applications

  • Point-of-load (POL) power supplies
  • FPGA and processor power
  • Networking equipment
  • Industrial equipment
  • Telecommunications equipment

Features

  • Integrated synchronous buck converter
  • Integrated inductor
  • Programmable output voltage
  • Programmable current limit
  • Digital control interface (PMBus)
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Over-temperature protection (OTP)
  • Under-voltage lockout (UVLO)

Benefits

  • Simplified Power Supply Design: Integrates all necessary components into a single package, simplifying power supply design and reducing time-to-market.
  • High Efficiency: Synchronous buck converter design provides high efficiency, minimizing power losses and reducing heat generation.
  • Flexible Configuration: Programmable output voltage and current limits allow for customization to specific application requirements.
  • Digital Control: PMBus interface enables remote monitoring and control of power supply parameters.
  • Comprehensive Protection: Over-voltage, over-current, and over-temperature protection ensure reliable operation and prevent damage to the system.

The ZL9101M simplifies power supply design by integrating a synchronous buck converter, inductor, and other necessary components into a single package. The programmable output voltage and current limits allow for flexible configuration to meet specific application requirements. The digital control interface (PMBus) enables remote monitoring and control of power supply parameters, such as output voltage, current, and temperature. The ZL9101M includes comprehensive protection features, such as over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP), ensuring reliable operation and preventing damage to the system. This module is a complete and efficient power management solution for a wide range of applications.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.7068 $105.7068
2+ $102.2972 $204.5944
3+ $98.8865 $296.6595
4+ $88.6578 $354.6312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess