EN
  • EN
  • DE

X5325PIZ

Part No X5325PIZ
Manufacturer Intersil Corporation
Catalog Misc Products
Description CPU Supervisor with 32Kb SPI EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842580-X5325PIZ
Ultra Librarian 3D Model Ultra Librarian X5325PIZ CAD Model

Description

The X5325PIZ is a 32Kbit Serial EEPROM manufactured by Intersil Corporation (now Renesas). It is a non-volatile memory device that uses a serial interface for communication, allowing data to be stored and retrieved even when power is turned off. It's commonly used in a variety of electronic applications to store configuration settings, calibration data, and other critical information.

Applications

  • Set-Top Boxes: Storing channel preferences, parental control settings, and firmware updates.
  • Industrial Control Systems: Holding configuration data for programmable logic controllers (PLCs) and other industrial equipment.
  • Automotive Electronics: Used in electronic control units (ECUs) to store calibration parameters and diagnostic information.
  • Medical Devices: Storing patient data, device settings, and calibration information in medical equipment.
  • Consumer Electronics: Saving user profiles, language settings, and other preferences in devices like TVs, DVD players, and audio systems.

Features

  • 32Kbit (4KB) EEPROM: Provides 32,768 bits of non-volatile memory.
  • Serial Interface: Communicates using a serial interface, typically SPI or I2C.
  • Low Voltage Operation: Operates at a low voltage (e.g., 2.7V to 5.5V), making it suitable for battery-powered applications.
  • Write Protect Feature: Prevents accidental overwriting of data.
  • Self-Timed Write Cycle: Simplifies the writing process and reduces the need for external timing circuitry.
  • High Endurance: Supports a high number of write/erase cycles.
  • Data Retention: Guarantees data retention for a long period (e.g., 10 years).

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring the preservation of critical information.
  • Easy to Use: The serial interface simplifies integration with microcontrollers and other digital systems.
  • Space-Saving Design: The small package size allows for use in compact electronic devices.
  • Reliable Operation: The high endurance and data retention ensure reliable performance over a long lifespan.
  • Cost-Effective: Provides a cost-effective solution for non-volatile memory storage.

The X5325PIZ's technical specifications include parameters such as supply voltage range, operating temperature range, write cycle time, and interface speed. The write protect feature adds a layer of security to prevent accidental data loss. This EEPROM is especially suitable for applications requiring reliable storage of relatively small amounts of data, such as configuration parameters or calibration constants. Designers should consult the Renesas datasheet for detailed electrical characteristics, timing diagrams, and application notes. Its serial interface is easily implemented in most microcontroller systems, reducing the pin count required compared to parallel memory interfaces.

You May Also Be Interested in

3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess