EN
  • EN
  • DE

X28C010FI-12

Part No X28C010FI-12
Manufacturer Intersil Corporation
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP
Manufacturer Intersil Corporation
Manufacturer Homepage www.intersil.com/cda/home
Win Source Part Number 758055-X28C010FI-12
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X28C010FI-12 CAD Model

Description

The X28C010FI-12 is a 1 Megabit (128Kb x 8) Electrically Erasable PROM (EEPROM) manufactured by Intersil Corporation. This non-volatile memory device is designed for applications requiring in-system programmability and data storage that persists even when power is removed. It features fast access times and low power consumption, making it suitable for a variety of embedded systems.

Applications

  • Embedded systems firmware storage
  • Industrial control equipment
  • Data logging applications
  • Programmable logic controllers (PLCs)
  • Networking equipment configuration storage

Features

  • 1 Megabit (128Kb x 8) EEPROM
  • Fast access time (120ns)
  • In-system programmable
  • Low power consumption
  • JEDEC standard byte-wide pinout
  • Automatic page write operation

Benefits

  • Non-volatile data storage ensures data retention without power
  • Fast access time allows for quick data retrieval
  • In-system programmability enables easy firmware updates
  • Low power consumption extends battery life in portable devices
  • Standard pinout simplifies integration into existing designs
  • Automatic page write reduces programming time

Additional Details

The X28C010FI-12 operates from a single 5V power supply and supports both read and write operations. The device utilizes a self-timed write cycle, simplifying the write process. It also features data polling and toggle bit techniques to indicate the completion of a write cycle. The X28C010FI-12 offers excellent endurance, with a specified number of write cycles per byte. Its robust design ensures reliable operation in harsh environments.

The automatic page write feature allows for the writing of multiple bytes in a single operation, significantly reducing the time required for programming large amounts of data. The JEDEC standard pinout ensures compatibility with other memory devices, making it easy to replace or upgrade existing memory components. Its combination of speed, low power consumption, and non-volatility makes the X28C010FI-12 an ideal choice for a wide range of embedded applications.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess