EN
  • EN
  • DE

ISL58812CRZ-S

Part No ISL58812CRZ-S
Manufacturer Intersil Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0614+
Reference case QFN
Manufacturer Intersil Corporation
Manufacturer Homepage www.intersil.com/cda/home
Win Source Part Number 753791-ISL58812CRZ-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL58812CRZ-S CAD Model

Description

The ISL58812CRZ-S is a high-speed, low-power, dual operational amplifier from Intersil Corporation. It is designed for applications requiring high bandwidth, fast settling time, and low distortion. This amplifier is suitable for video processing, high-speed data acquisition, and communication systems.

Applications:

  • Video amplifiers: For amplifying video signals in displays and imaging systems.
  • High-speed data acquisition: In analog-to-digital converter (ADC) front-ends.
  • Communication systems: As a buffer or gain stage in signal processing circuits.
  • Active filters: For signal conditioning and noise reduction.
  • Line drivers: To transmit signals over long cables.

Features:

  • High bandwidth: Provides wide frequency response for high-speed applications.
  • Fast settling time: Ensures rapid response to changes in input signal.
  • Low distortion: Maintains signal integrity.
  • Low power consumption: Suitable for battery-powered devices.
  • Dual operational amplifier: Contains two independent amplifier channels in a single package.

Benefits:

  • High Performance: Delivers excellent signal fidelity in demanding applications.
  • Energy Efficient: Minimizes power consumption.
  • Versatile: Can be used in a variety of applications.
  • Compact: The dual configuration saves board space.

Additional Details:

The ISL58812CRZ-S features a voltage feedback architecture and is optimized for low noise and distortion. It typically operates from a single supply voltage ranging from 3V to 5V, making it suitable for portable and battery-powered applications. The amplifier's high slew rate and fast settling time ensure accurate amplification of fast-changing signals. The ISL58812CRZ-S is available in a small outline integrated circuit (SOIC) package. Consult the Intersil datasheet for detailed electrical characteristics, application circuits, and package dimensions.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7251 $59.1753
8+ $16.1850 $129.4800
12+ $15.6791 $188.1492
16+ $15.1732 $242.7712
20+ $14.6685 $293.3700
27+ $13.1508 $355.0716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess