EN
  • EN
  • DE

ISL29033IROZ

Part No ISL29033IROZ
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826233-ISL29033IROZ
Ultra Librarian 3D Model Ultra Librarian ISL29033IROZ CAD Model

Description

The ISL29033IROZ is an integrated ambient and infrared light-to-digital converter manufactured by Intersil Corporation (now Renesas). This device is designed to measure ambient light and infrared light intensity and convert it into a digital signal that can be easily read by a microcontroller. It is widely used in mobile devices, consumer electronics, and industrial applications for light sensing and proximity detection.

Applications:

  • Mobile Phones and Tablets: Automatic display brightness control.
  • Notebook Computers: Ambient light sensing for backlight adjustment.
  • Consumer Electronics: Light sensing in TVs, monitors, and other devices.
  • Industrial Sensors: Light intensity measurement in industrial environments.
  • Proximity Detection: Used in conjunction with an IR emitter for proximity sensing.

Features:

  • Ambient and Infrared Light Sensing: Measures both ambient and infrared light.
  • Digital Output: I2C interface for easy communication with microcontrollers.
  • Programmable Gain: Adjustable sensitivity for different light conditions.
  • Low Power Consumption: Designed for battery-powered applications.
  • Small Package: Compact size for space-constrained designs.
  • High Resolution: Accurate light intensity measurement.

Benefits:

  • Automatic Brightness Control: Optimizes display brightness for comfortable viewing.
  • Extended Battery Life: Reduces power consumption by adjusting display brightness.
  • Improved User Experience: Enhances usability with automatic adjustments.
  • Accurate Light Measurement: Provides reliable light intensity data.
  • Easy Integration: Simple interface for quick integration into systems.
  • Space Saving: Compact design allows for use in small devices.

The ISL29033IROZ communicates via an I2C interface and offers programmable gain settings to optimize sensitivity for various light levels. Its low power consumption makes it suitable for portable devices, while its high resolution ensures accurate light intensity measurements. This light sensor is essential for applications requiring automatic brightness control, proximity detection, and ambient light sensing.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3354 $58.3850
53+ $2.1853 $115.8209
83+ $2.1102 $175.1466
118+ $1.9589 $231.1502
154+ $1.8838 $290.1052
192+ $1.8087 $347.2704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess