EN
  • EN
  • DE

H11AV2A

Part No H11AV2A
Manufacturer Intersil Corporation
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824500-H11AV2A
Ultra Librarian 3D Model Ultra Librarian H11AV2A CAD Model

Description

The Intersil H11AV2A is a high-voltage optocoupler designed for electrical isolation in various applications. Optocouplers, also known as optoisolators, use light to transfer electrical signals between two isolated circuits, providing a high degree of electrical isolation and protection.

Applications

  • Industrial control systems
  • Power supplies
  • Motor control
  • Data communication
  • Medical equipment

Features

  • High isolation voltage
  • High current transfer ratio (CTR)
  • Low input current
  • Compact package
  • UL and VDE certifications

Benefits

  • Electrical isolation: Provides protection against high voltages and transients.
  • Noise immunity: Reduces noise and interference in sensitive circuits.
  • Signal isolation: Prevents ground loops and common-mode noise.
  • Safe operation: Ensures safe operation in high-voltage environments.
  • Regulatory compliance: Meets safety standards for various applications.

The H11AV2A features a gallium arsenide (GaAs) infrared emitting diode (IRED) coupled with a silicon phototransistor. When current flows through the IRED, it emits light, which activates the phototransistor, allowing current to flow in the isolated circuit. The high isolation voltage ensures that the two circuits are electrically isolated, preventing damage from voltage spikes and transients. The high current transfer ratio allows for efficient signal transfer with low input current. Detailed specifications, including isolation voltage, current transfer ratio, and switching speed, can be found in the Intersil datasheet.

Optocouplers like the H11AV2A are crucial components in applications requiring electrical isolation, providing a safe and reliable way to transfer signals between circuits with different voltage potentials.

You May Also Be Interested in

3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess