EN
  • EN
  • DE

CDP1856CD3

Part No CDP1856CD3
Manufacturer Intersil Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017541-CDP1856CD3
Categories OEM Parts(C-E)
Manufacturer Intersil Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDP1856CD3 CAD Model

Description

The CDP1856CD3 is a CMOS programmable peripheral interface circuit manufactured by Intersil Corporation. It is designed to interface microprocessors, specifically the RCA COSMAC microprocessors, with external peripherals. This component acts as a versatile I/O expander, enabling the microprocessor to control and monitor a wide array of devices.

Applications

  • Industrial Control Systems: Used in systems requiring digital I/O for monitoring and control.
  • Data Acquisition Systems: Employed to interface with sensors and data converters.
  • Embedded Systems: Integrated into embedded systems for general-purpose I/O expansion.
  • Robotics: Applied in robotic control systems for interfacing with actuators and sensors.
  • Instrumentation: Used in test and measurement equipment for digital control and data acquisition.

Features

  • Programmable I/O: Each I/O port can be independently programmed as input or output.
  • CMOS Technology: Low power consumption suitable for battery-powered applications.
  • Multiple I/O Ports: Provides several programmable I/O ports for flexible interfacing.
  • Direct Interface with COSMAC Microprocessors: Designed for seamless integration with RCA COSMAC CPUs.
  • TTL Compatibility: Compatible with TTL logic levels for easy integration with other digital components.

Benefits

  • Enhanced System Flexibility: Allows for adaptable I/O configurations to meet varying application needs.
  • Reduced Power Consumption: CMOS technology minimizes power requirements, extending battery life in portable devices.
  • Simplified System Design: Eases the design process by providing a pre-configured I/O interface.
  • Cost-Effective I/O Expansion: Offers a cost-efficient solution for expanding the I/O capabilities of microprocessor systems.
  • Improved System Reliability: Provides a robust and reliable interface between the microprocessor and peripheral devices.

Additional Details

The CDP1856CD3 typically operates from a single 5V power supply. It communicates with the microprocessor via an 8-bit bidirectional data bus and control signals. The device is packaged in a standard DIP (Dual In-line Package), facilitating easy integration into circuit boards. It is crucial to consult the Intersil datasheet for specific timing requirements and electrical characteristics to ensure proper operation within the intended application.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
NEC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess