EN
  • EN
  • DE

ASP-169886-01

Part No ASP-169886-01
Manufacturer Samtec Inc.
Catalog OEM Parts (A - B)
Description Board to Board & Mezzanine Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976194-ASP-169886-01
Categories OEM Parts(A-B)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASP-169886-01 CAD Model

Description

ASP-169886-01 is a connector manufactured by Samtec Inc. Samtec specializes in a wide array of interconnect solutions, including board-to-board, cable, and IC-to-board connectors. Based on the part number and manufacturer, this is likely a board-to-board connector designed for signal or power transmission in electronic devices.

Applications

  • Interconnection of PCBs in electronic systems
  • High-speed data transmission in communication equipment
  • Power distribution in electronic devices
  • Connection of mezzanine boards to motherboards
  • Signal routing in industrial control systems

Features

  • High-Density Interconnect: Designed for compact PCB layouts to maximize board space.
  • Robust Construction: Made with durable materials for reliable performance in harsh environments.
  • Precision Contacts: High-quality contacts ensure optimal signal integrity and low contact resistance.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes, reducing manufacturing costs.
  • RoHS Compliance: Lead-free and compliant with environmental regulations.

Benefits

  • Space Saving: High-density design allows for smaller and more compact electronic devices.
  • Improved Signal Quality: Precision contacts minimize signal loss and distortion, enhancing system performance.
  • Long-Term Reliability: Durable construction ensures long-term performance and reduces the risk of failure.
  • Cost-Effective Assembly: SMT compatibility streamlines manufacturing processes, reducing labor costs.
  • Design Flexibility: A variety of configurations allows for customized solutions to meet specific application needs.

Additional Details

Due to limited publicly available information, specific technical specifications such as pitch, number of pins, current rating, and voltage rating cannot be definitively stated. However, based on similar Samtec connectors, the following can be generally expected:

  • Pitch: Often available in fine pitches such as 0.5mm, 0.8mm, or 1.0mm
  • Number of Pins: Variable, depending on the specific application and configuration
  • Current Rating: Typically ranges from 1A to 5A per contact
  • Voltage Rating: Typically ranges from 30V to 250V

For exact specifications, consult the official Samtec datasheet for ASP-169886-01.

You May Also Be Interested in

Sony
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess