EN
  • EN
  • DE

CA5130A

Part No CA5130A
Manufacturer Intersil Corporation
Catalog END - OF - LIFE
Description 15MHz, BiMOS Microprocessor Operational Amplifiers with MOSFET Input/CMOS Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1158803-CA5130A
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CA5130A CAD Model

Description

The CA5130A is a BiMOS operational amplifier featuring MOSFET input transistors and bipolar output transistors. This combination provides high input impedance, high gain, and wide bandwidth. It's designed for applications requiring low input bias current and high-speed performance.

Applications

  • Instrumentation Amplifiers
  • Sample-and-Hold Circuits
  • High-Speed Amplifiers
  • Voltage Followers
  • Audio Amplifiers

Features

  • MOSFET Input Stage: Provides very high input impedance and low input bias current.
  • Bipolar Output Stage: Offers high output current drive capability.
  • High Gain-Bandwidth Product: Enables high-speed performance.
  • Low Input Offset Voltage
  • Internal Compensation

Benefits

  • High Accuracy: High input impedance minimizes loading effects on the signal source.
  • Fast Response: Wide bandwidth allows for accurate amplification of high-frequency signals.
  • Stable Operation: Internal compensation ensures stable operation across a range of operating conditions.
  • Versatile: Suitable for a wide range of applications due to its combination of features.
  • Simplified Design: Internal compensation reduces the need for external components.

Additional Details

The CA5130A is typically available in an 8-lead DIP or SOIC package. The MOSFET input stage provides extremely low input bias current, making it suitable for applications where minimizing input loading is crucial. The bipolar output stage offers sufficient current drive for driving various loads. Detailed electrical characteristics, such as slew rate, input offset voltage, and gain-bandwidth product, can be found in the product datasheet. The End-of-Life status indicates that this component is no longer actively manufactured or supported, so consider alternative BiMOS op-amps for new designs.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess