EN
  • EN
  • DE

THS3001IDRG4

Part No THS3001IDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 420-MHz HIGH-SPEED CURRENT-FEEDBACK AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267008-THS3001IDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS3001IDRG4 CAD Model

Description

The THS3001IDRG4, crafted by the renowned Texas Instruments, is a high-speed current feedback amplifier that offers a remarkable blend of speed and performance for a wide range of applications. This component is particularly designed to cater to the demands of high-frequency signal processing, making it an ideal choice for professionals in fields such as telecommunications, test equipment, and video systems.

Key Features

  • High Bandwidth: The THS3001IDRG4 boasts an impressive bandwidth of 420 MHz at a gain of +2, which allows for high-speed signal processing and minimal signal distortion, ensuring integrity in high-performance systems.
  • Fast Slew Rate: With a swift slew rate of 3600 V/µs, this amplifier can handle rapid changes in input signals, making it perfect for applications requiring quick response times.
  • Low Harmonic Distortion: It features a low total harmonic distortion (THD) which is critical for maintaining the quality of the signal, particularly in audio and video applications.
  • Output Current: The device provides a robust output current of ±300 mA, accommodating a broad range of load conditions.
  • Supply Voltage Range: Operating efficiently with a supply voltage range from ±5 V to ±15 V, the THS3001IDRG4 offers flexibility in various circuit designs.
  • Thermal and Overcurrent Protection: It includes built-in thermal shutdown and overcurrent protection features, enhancing the reliability and longevity of the amplifier.

Applications

The THS3001IDRG4 is adept at handling applications that demand high-speed and accurate signal amplification. It is commonly employed in:

  • Professional video equipment
  • Telecommunications infrastructure
  • Arbitrary waveform generation
  • High-speed data acquisition systems
  • Active filters and amplifiers
  • Pulse amplifiers and peak detectors

Quality and Reliability

As with all Texas Instruments products, the THS3001IDRG4 is manufactured to the highest standards of quality and reliability. It is available in a compact SOIC-8 package, ensuring a minimal footprint on printed circuit boards (PCBs) and is designed for extended temperature range operation, making it suitable for industrial environments.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9294 $54.6470
10+ $10.2376 $102.3760
16+ $9.8918 $158.2688
22+ $9.2000 $202.4000
29+ $8.8542 $256.7718
36+ $8.5083 $306.2988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess