The CA0324E is a monolithic quad operational amplifier from Intersil Corporation. It consists of four independent, high-gain, internally frequency compensated operational amplifiers designed to operate from a single power supply over a wide voltage range. It provides stable operation for both voltage follower applications and for higher gain configurations.
Applications
- Transducer Amplifiers
- DC Gain Blocks
- Instrumentation Amplifiers
- Voltage Comparators
- Signal Conditioning
Features
- Single Supply Operation: +3V to +30V
- Low Input Bias Current: 50nA (Typical)
- High Open Loop Gain: 100dB (Typical)
- Internally Frequency Compensated
- Short Circuit Protection
- Low Input Offset Voltage
Benefits
- Simplified Circuit Design: The single supply operation reduces the complexity of power supply requirements.
- High Accuracy: The high open loop gain and low input bias current enable precise amplification of small signals.
- Stable Performance: Internal frequency compensation ensures stable operation across a range of operating conditions.
- Robustness: Short circuit protection prevents damage in case of output shorts.
- Cost-Effective: The quad configuration provides four amplifiers in a single package, reducing component count and cost.
Additional Details
The CA0324E is commonly available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. It is designed for general-purpose amplification and signal conditioning applications. The specific electrical characteristics, such as slew rate and bandwidth, vary depending on the operating voltage and temperature, and should be verified in the product datasheet. The End-of-Life status indicates that this component is no longer actively manufactured or supported by Intersil, and alternative components may be required for new designs. Recommended operating temperature ranges from 0°C to +70°C.