EN
  • EN
  • DE

PFC-D1206-03-20R0-1300-FD

Part No PFC-D1206-03-20R0-1300-FD
Manufacturer International Resistive
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971404-PFC-D1206-03-20R0-1300-FD
Categories OEM Parts(O-R)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PFC-D1206-03-20R0-1300-FD CAD Model

Description

The PFC-D1206-03-20R0-1300-FD is a precision film chip resistor manufactured by International Resistive. Film chip resistors are passive components used to limit current flow in electronic circuits. The part number breaks down as follows: PFC-D likely signifies Precision Film Chip - D series, 1206 is the package size, -03 indicates a 3% tolerance, 20R0 indicates 20 Ohms resistance, 1300 is the temperature coefficient, and -FD may specify the packaging type.

Applications:

  • Voltage Dividers: Creating precise voltage levels in electronic circuits.
  • Current Limiting: Restricting current flow to protect sensitive components.
  • Feedback Resistors: Setting gain and stability in amplifier circuits.
  • Sense Resistors: Measuring current flow in power supplies and motor control circuits.
  • Precision Instrumentation: Ensuring accurate measurements in test and measurement equipment.

Features:

  • Precision Film Construction: Provides high accuracy and stability over temperature.
  • Small Size (1206): Allows for integration into densely populated circuit boards.
  • Tight Tolerance (3%): Ensures consistent performance and reduces circuit variability.
  • Low Temperature Coefficient: Minimizes resistance changes with temperature variations.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • RoHS Compliant: Meets environmental standards, free from hazardous substances.

Benefits:

  • Improved Circuit Accuracy: Precision construction and tight tolerance ensure accurate circuit operation.
  • Enhanced Stability: Low temperature coefficient minimizes performance drift over temperature.
  • Space Saving: Small size allows for integration into compact devices.
  • Simplified Assembly: Surface mount design allows for efficient automated assembly.
  • Increased Reliability: Robust design ensures long-term performance in demanding applications.

Additional Details:

The PFC-D1206-03-20R0-1300-FD resistor's key specifications include the resistance value (20 Ohms), tolerance (3%), power rating (typically 1/8W or 1/4W for 1206 size), and temperature coefficient of resistance (TCR), which is a measure of how much the resistance changes per degree Celsius. The 1300 value in the part number may relate to the TCR. It is critical to check the manufacturer's datasheet for detailed electrical characteristics, including voltage coefficient, noise characteristics, and long-term stability. The datasheet will also specify the operating temperature range and any derating curves that apply at elevated temperatures. The 'FD' suffix likely relates to the component's packaging for shipping and automated assembly equipment.

You May Also Be Interested in

Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Essentra Components
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Panjit
Need more? Email Us
Panjit
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess