EN
  • EN
  • DE

CHP11002000FLF

Part No CHP11002000FLF
Manufacturer International Resistive
Catalog OEM Parts (C - E)
Description Melf Resistors CHP-1-100-2000-F-LF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051984-CHP11002000FLF
Categories OEM Parts(C-E)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CHP11002000FLF CAD Model

Description

The CHP11002000FLF is a thick film chip resistor manufactured by International Resistive Company (IRC). It is designed for general-purpose applications requiring a stable and reliable resistor with a specific resistance value.

Applications

  • General-purpose circuit applications.
  • Voltage dividers.
  • Current limiting.
  • Pull-up and pull-down resistors.
  • Consumer electronics.

Features

  • Resistance value: 200 Ohms.
  • Tolerance: ±1%.
  • Temperature Coefficient of Resistance (TCR): Typically ±100 ppm/°C.
  • Power rating: Dependent on package size (consult datasheet).
  • Thick film construction for stability.
  • Surface mount design for automated assembly.

Benefits

  • Provides a stable and reliable resistance value for various circuit functions.
  • Offers good precision with its ±1% tolerance.
  • Suitable for a wide range of operating temperatures.
  • Easy to integrate into circuit boards with its surface mount design.
  • Cost-effective solution for general-purpose resistor applications.

Additional Details

The CHP11002000FLF is a common component in many electronic devices. Its thick film construction ensures a stable resistance value over time and temperature variations. The specific power rating depends on the package size, so it's essential to consult the datasheet to ensure the resistor can handle the required power dissipation in the application. Surface mount technology simplifies the manufacturing process by allowing for automated placement and soldering.

The resistor's TCR indicates how much the resistance value will change with temperature. A lower TCR value indicates greater stability over temperature. For critical applications where resistance stability is paramount, a resistor with a lower TCR might be preferable.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.3698

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess