EN
  • EN
  • DE
  • IT

AS51652FLF

Part No AS51652FLF
Manufacturer International Resistive
Catalog Custom Parts (0 - A)
Description Wirewound Resistors - Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1219921-AS51652FLF
Categories Custom Parts
Manufacturer International Resistive
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS51652FLF CAD Model

Description

The AS51652FLF is a precision resistor from International Resistive, belonging to the AS series known for their high stability and accuracy. These resistors are designed for demanding applications where precise and reliable resistance values are crucial for optimal circuit performance.

Applications:

  • High-Precision Power Supplies: Used in power supply circuits to ensure stable and accurate voltage and current regulation.
  • Precision Measurement Equipment: Incorporated into measurement instruments to maintain calibration accuracy.
  • Medical Instrumentation: Employed in medical devices requiring high precision and reliability.
  • Aerospace Electronics: Used in aerospace applications where performance must be consistent across wide temperature ranges.
  • Industrial Automation: Implemented in industrial control systems for accurate process control.

Features:

  • High Stability Over Time: Maintains resistance values with minimal drift over extended periods.
  • Low Temperature Coefficient of Resistance (TCR): Exhibits low resistance change with temperature variations.
  • Tight Tolerance: Offers a narrow tolerance band, providing high accuracy.
  • Low Noise: Provides low noise performance, essential for sensitive electronic circuits.
  • Surface Mount Device (SMD): Designed for surface mount technology for ease of assembly.

Benefits:

  • Improved Circuit Accuracy: Enables more accurate and consistent circuit performance.
  • Enhanced Reliability: Ensures reliable performance in demanding applications.
  • Reduced Recalibration Needs: Minimizes the need for frequent calibration due to stable resistance values.
  • Optimized Circuit Functionality: Provides stable and accurate resistance, leading to improved overall circuit functionality.
  • Simplified Manufacturing: SMD design facilitates easy and cost-effective manufacturing processes.

Additional Details:

The AS51652FLF resistor has a resistance value of 16.5 kOhms, derived from the '165' marking which translates to 16.5 x 10^3 Ohms. The 'FLF' suffix signifies specific characteristics, such as tolerance, temperature coefficient, and packaging details; refer to the manufacturer's datasheet for exact specifications. Always consult the official datasheet for precise information regarding power rating, voltage rating, operating temperature range, and other critical parameters. This resistor is built to rigorous standards, ensuring high performance and long-term reliability across diverse applications requiring precision and stability.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Qualcomm
Lowest to $7.9791
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Anachip Corp
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Microchip Technology
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess