EN
  • EN
  • DE
  • IT

AS23240FLF

Part No AS23240FLF
Manufacturer International Resistive
Catalog Custom Parts (0 - A)
Description Wirewound Resistors - Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106652-AS23240FLF
Categories Custom Parts
Manufacturer International Resistive
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS23240FLF CAD Model

Description

The AS23240FLF is a precision resistor manufactured by International Resistive. This resistor is part of the AS series, renowned for its high stability and accuracy. It is specifically designed for applications that require precise and reliable resistance values across a broad spectrum of operating conditions.

Applications:

  • Precision Voltage Dividers: Used in circuits to create accurate voltage dividers for measurement and control.
  • Instrumentation Amplifiers: Integrated as feedback resistors in instrumentation amplifiers for accurate gain control.
  • Current Sensing Circuits: Applied in current sensing applications where precise current measurement is critical.
  • Calibration Standards: Utilized in calibration equipment to maintain accurate resistance standards.
  • Medical Equipment: Employed in medical devices for accurate and reliable performance.

Features:

  • High Stability: Offers excellent long-term stability, ensuring resistance values remain consistent over time.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance variations with temperature changes.
  • Tight Tolerance: Provides a close tolerance to the specified resistance value, ensuring high accuracy.
  • Low Noise: Delivers low noise performance, essential for sensitive electronic circuits.
  • Surface Mount Package: Designed for surface mount technology (SMT) for easy assembly on printed circuit boards.

Benefits:

  • Improved Accuracy: Enhances the accuracy of electronic circuits by providing precise resistance values.
  • Enhanced Reliability: Ensures reliable performance in demanding applications.
  • Reduced Drift: Minimizes resistance drift, reducing the need for frequent calibration.
  • Optimized Performance: Provides stable and accurate resistance for optimized circuit performance.
  • Simplified Assembly: SMT package simplifies the assembly process and reduces manufacturing costs.

Additional Details:

The AS23240FLF resistor has a resistance value of 324 Ohms, indicated by '324' with an implied multiplier based on the series and manufacturer specifications (consult the datasheet for exact interpretation). The 'FLF' suffix represents specific characteristics such as tolerance, TCR, and packaging, which should be confirmed by reviewing the manufacturer's datasheet. It is essential to consult the datasheet for detailed specifications, including power rating, voltage rating, and operating temperature range. This resistor is designed to meet rigorous quality standards, ensuring high performance and long-term reliability in applications requiring precision and stability.

You May Also Be Interested in

Amd
Need more? Email Us
Anachip Corp
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
TE Connectivity
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess