EN
  • EN
  • DE

IRS2573DS

Part No IRS2573DS
Manufacturer International Rectifier
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826165-IRS2573DS
Ultra Librarian 3D Model Ultra Librarian IRS2573DS CAD Model

Description

The IRS2573DS is a self-oscillating half-bridge driver IC designed for various lighting and power conversion applications. This device integrates a high-voltage half-bridge gate driver with a resonant control oscillator, offering a compact and efficient solution for driving power MOSFETs in half-bridge configurations.

Applications

  • Electronic ballasts for fluorescent lamps: Specifically tailored for driving the MOSFETs in electronic ballast circuits.
  • Compact fluorescent lamp (CFL) ballasts: Used in CFL lighting applications to regulate the power to the lamp.
  • LED lighting drivers: Can be used in LED driver circuits to control the current and voltage to LEDs.
  • Offline power supplies: Suitable for driving half-bridge converters in AC-DC power supplies.
  • DC-DC converters: Can be used in DC-DC converters requiring a half-bridge topology.

Features

  • Integrated high-voltage half-bridge gate driver: Simplifies design and reduces component count.
  • Self-oscillating resonant control: Provides automatic frequency adjustment for optimal efficiency.
  • Programmable preheat and ignition time: Allows for customized ballast operation.
  • Over-current protection: Protects the IC and external components from damage due to over-current conditions.
  • Shutdown function: Enables external control of the driver's operation.
  • Internal bootstrap MOSFET: Eliminates the need for an external bootstrap diode.
  • Frequency control via external resistor: Allows precise frequency adjustment for optimized performance.

Benefits

  • High efficiency: Resonant control minimizes switching losses and improves overall efficiency.
  • Compact design: Integrated features reduce component count and board space.
  • Reliable operation: Over-current protection and other safety features ensure reliable performance.
  • Simplified design: Self-oscillating operation simplifies design and reduces development time.
  • Adjustable performance: Programmable preheat and ignition time allows for customized performance.

Additional Details

The IRS2573DS operates at a frequency range of 20 kHz to 200 kHz, depending on external components. It offers a maximum supply voltage of 600V and a typical gate drive voltage of 15V. The device is available in an 8-pin DIP or SOIC package.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6810 $67.3620
5+ $27.6357 $138.1785
7+ $26.7729 $187.4103
9+ $25.9090 $233.1810
12+ $25.0450 $300.5400
16+ $22.4544 $359.2704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess