EN
  • EN
  • DE

IRLR3715ZCTRRPBF

Part No IRLR3715ZCTRRPBF
Manufacturer International Rectifier
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-252
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 718730-IRLR3715ZCTRRPBF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IRLR3715ZCTRRPBF CAD Model

Description

The IRLR3715ZCTRRPBF is a 20V single N-channel HEXFET power MOSFET from International Rectifier (now Infineon Technologies). It is designed for a wide range of power switching applications. This MOSFET offers a low on-resistance, which contributes to reduced power losses and improved efficiency in circuit designs.

Applications

  • Synchronous rectification in DC-DC converters
  • Power management in portable devices
  • Motor control applications
  • Load switching
  • Battery management systems

Features

  • Advanced Trench Technology: Provides low on-resistance and gate charge
  • Ultra Low On-Resistance: Minimizes conduction losses
  • Logic-Level Gate Drive: Allows direct drive from logic circuits
  • Dynamic dv/dt Rating: Ensures reliable operation under high switching conditions
  • 100% Avalanche Tested: Guarantees robustness and reliability
  • Lead-Free: Compliant with environmental regulations

Benefits

  • Increased efficiency: Reduces power dissipation and heat generation
  • Simplified design: Logic-level gate drive simplifies interfacing with control circuits
  • Enhanced system reliability: Robust design ensures stable operation in demanding applications
  • Compact design: Allows for smaller and lighter power supply designs
  • Improved thermal performance: Reduces the need for external heat sinks

Additional Details

The IRLR3715ZCTRRPBF has a drain-source voltage (Vds) of 20V and a continuous drain current (Id) of up to 42A at 25°C. Its typical on-resistance (Rds(on)) is 4.8 mΩ at Vgs = 4.5V. The device is available in a D-PAK (TO-252) package, which is suitable for surface mounting and offers good thermal performance. The gate threshold voltage is typically between 1V and 2.5V. The fast switching speed and low gate charge contribute to high-frequency operation with minimal switching losses. This MOSFET is well-suited for applications where efficiency, size, and reliability are critical design considerations.

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
RF Micro Devices
Lowest to $2.8390
Lattice Semiconductor Corporation
Need more? Email Us
Genesys
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess