EN
  • EN
  • DE

IRLML9304TRPBF

Part No IRLML9304TRPBF
Manufacturer International Rectifier
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826148-IRLML9304TRPBF
Ultra Librarian 3D Model Ultra Librarian IRLML9304TRPBF CAD Model

Description

The IRLML9304TRPBF is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from International Rectifier (now part of Infineon Technologies). This MOSFET is designed for low voltage, low on-resistance applications, making it suitable for portable devices and power management circuits.

Applications:

  • Load Switching: Controlling power to various circuits in electronic devices.
  • Power Management: Regulating voltage and current in power supplies and DC-DC converters.
  • Battery Management: Protecting batteries from overcharge and over-discharge.
  • Portable Devices: Smartphones, tablets, and other battery-powered devices.
  • Logic Level Conversion: Interfacing between different voltage levels in digital circuits.

Features:

  • P-Channel MOSFET: Allows for easy implementation in low-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Logic-Level Gate Drive: Enables direct drive from low-voltage logic circuits.
  • Small SOT-23 Package: Suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation.
  • Compact Design: Small package size allows for high-density designs.
  • Simplified Circuitry: Logic-level gate drive simplifies the design of driver circuits.
  • Reliable Performance: Designed for robust performance in demanding applications.
  • Environmentally Friendly: Lead-free and RoHS compliant.

Additional Details:

The IRLML9304TRPBF is a P-Channel MOSFET designed for low voltage applications. It offers a low on-resistance (RDS(on)), which minimizes power loss and improves efficiency. This makes it an ideal choice for portable devices and other applications where power consumption is a critical factor. The logic-level gate drive allows the MOSFET to be driven directly from low-voltage logic circuits, simplifying the design of driver circuits. The small SOT-23 package makes it suitable for space-constrained applications.

The MOSFET is designed for use in load switching, power management, and battery management applications. It can be used to control power to various circuits in electronic devices, regulate voltage and current in power supplies and DC-DC converters, and protect batteries from overcharge and over-discharge. It's commonly used in portable devices such as smartphones and tablets due to its low on-resistance and small size.

The IRLML9304TRPBF is lead-free and RoHS compliant, ensuring that it meets environmental regulations for hazardous substances. Its robust design ensures reliable performance in demanding applications. Overall, the IRLML9304TRPBF is a versatile and reliable MOSFET that is well-suited for a wide range of low voltage applications.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess