The IR21364JTR is a high-voltage, high-speed power MOSFET and IGBT driver with three independent high and low side referenced output channels. Housed in a compact package, this driver IC is designed for applications requiring efficient control of power devices in a three-phase system.
Applications
- Three-phase motor drives
- Appliance motor control (e.g., washing machines, refrigerators)
- Industrial automation systems
- Power supplies
- Uninterruptible Power Supplies (UPS)
Features
- Floating channel designed for bootstrap operation up to +600V
- Tolerant to negative transient voltage, dV/dt immune
- Gate drive supply range from 10V to 20V
- Undervoltage lockout for all channels
- Matched propagation delay for all channels
- Cross-conduction prevention logic
- 3.3V logic compatible
- Internal dead-time of 520ns (typical)
Benefits
- Simplified gate drive circuitry for three-phase applications, reducing component count and board space.
- Robust operation in noisy environments due to high noise immunity and dV/dt capability.
- Enhanced system reliability with undervoltage lockout protection, preventing MOSFETs or IGBTs from operating in a linear region.
- Improved efficiency through matched propagation delays and integrated dead-time, minimizing switching losses.
- Direct interface with microcontrollers and DSPs due to its 3.3V logic compatibility.
Additional Details
The IR21364JTR utilizes International Rectifier's advanced high-voltage IC (HVIC) technology. It features a typical source and sink current capability of 200mA and 350mA, respectively, enabling it to drive a wide range of power MOSFETs and IGBTs. The internal dead-time ensures that the high-side and low-side switches in each phase leg are not simultaneously conducting, preventing shoot-through currents and increasing system efficiency. The device operates over a wide temperature range, typically from -40°C to +125°C. This driver also includes over-current shutdown feature.