EN
  • EN
  • DE

CHL8510

Part No CHL8510
Manufacturer International Rectifier
Catalog PMIC - Gate Drivers
Description 12V High Performance Gate Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1161508-CHL8510
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CHL8510 CAD Model

Description

The CHL8510 is a dual-channel synchronous buck MOSFET driver designed and manufactured by International Rectifier (now part of Infineon Technologies). It's specifically engineered for high-current, high-efficiency synchronous buck converters used in various power management applications. This driver enables precise control and optimization of MOSFET switching, leading to improved overall system performance.

Applications

  • VRMs (Voltage Regulator Modules): Used in VRMs for CPUs, GPUs, and memory in desktop and server computers.
  • POL (Point-of-Load) Converters: Employed in POL converters for distributed power architectures.
  • High-Current Power Supplies: Utilized in high-current power supplies for telecom and networking equipment.
  • Graphics Cards: Found in high-end graphics cards for powering the GPU and memory.
  • Industrial Power Systems: Applied in industrial power systems requiring efficient and reliable power conversion.

Features

  • Dual-Channel Operation: Drives two synchronous buck MOSFETs independently.
  • Adaptive Gate Drive: Features adaptive gate drive strength for optimized switching performance.
  • Adjustable Dead-Time Control: Allows for adjustable dead-time control to minimize body diode conduction losses.
  • Over-Current Protection (OCP): Includes over-current protection to prevent damage from excessive current draw.
  • Over-Temperature Protection (OTP): Provides over-temperature protection to prevent thermal damage.

Benefits

  • Improved Efficiency: Adaptive gate drive and adjustable dead-time control contribute to improved efficiency in synchronous buck converters.
  • Enhanced Performance: Precise control of MOSFET switching leads to enhanced performance and stability.
  • Protection Features: Over-current and over-temperature protection prevent damage and improve system reliability.
  • Flexibility: Adjustable parameters allow for customization to specific application requirements.
  • Reduced Power Loss: Minimizes body diode conduction losses, reducing overall power loss in the converter.

Additional Details

The CHL8510 operates with a wide input voltage range and is designed to drive both high-side and low-side N-channel MOSFETs. It incorporates advanced features such as adaptive dead-time control and gate drive strength optimization to maximize efficiency and minimize switching losses. The integrated protection features, including over-current and over-temperature protection, ensure reliable operation under various load conditions. Its robust design and comprehensive feature set make it a popular choice for high-performance synchronous buck converter applications.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,090 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess