EN
  • EN
  • DE

AUIRFR3504TRPBF

Part No AUIRFR3504TRPBF
Manufacturer International Rectifier
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818123-AUIRFR3504TRPBF
Ultra Librarian 3D Model Ultra Librarian AUIRFR3504TRPBF CAD Model

Description

The AUIRFR3504TRPBF is a through-hole Automotive Grade MOSFET from International Rectifier (now Infineon Technologies). It's designed for high-performance automotive applications requiring robust and efficient power switching.

Applications:

  • Automotive DC-DC converters
  • Automotive motor control
  • Automotive solenoid drivers
  • Automotive lighting
  • Automotive load switching

Features:

  • Automotive qualified: Specifically designed and tested for automotive applications.
  • Low RDS(on): Minimizes conduction losses, improving efficiency.
  • High avalanche energy: Robust against transient voltage spikes.
  • Logic-level gate drive: Allows direct drive from microcontrollers.
  • Through-hole package: Provides good thermal performance and ease of mounting.
  • Lead-Free, RoHS compliant: Environmentally friendly.

Benefits:

  • Improved fuel efficiency: Lower RDS(on) contributes to reduced power consumption.
  • Enhanced system reliability: Automotive qualification ensures robust performance in harsh automotive environments.
  • Simplified design: Logic-level gate drive reduces the need for external gate drive circuitry.
  • Reduced heat dissipation: Lower RDS(on) and efficient switching minimize heat generation.
  • Increased system performance: Fast switching speeds enable higher frequency operation.

Additional Details:

The AUIRFR3504TRPBF typically features a voltage rating of 40V, a continuous drain current (Id) rating of around 47A, and an RDS(on) value in the milliohm range. The 'TR' suffix indicates that the part is supplied in tape and reel packaging for automated assembly.

Key specifications to consider when using this MOSFET include the gate threshold voltage (Vgs(th)), the total gate charge (Qg), and the thermal resistance (Rth). These parameters influence the switching speed, gate drive requirements, and thermal management of the device.

The avalanche rating ensures the MOSFET can withstand transient voltage spikes that are common in automotive environments, providing added protection to the circuit. Careful attention to thermal design is necessary to ensure the MOSFET operates within its safe operating area (SOA) under all operating conditions. Refer to the Infineon datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess