EN
  • EN
  • DE

AUIRF3315SPBF

Part No AUIRF3315SPBF
Manufacturer International Rectifier
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818119-AUIRF3315SPBF
Ultra Librarian 3D Model Ultra Librarian AUIRF3315SPBF CAD Model

Description

The AUIRF3315SPBF is an Automotive Grade MOSFET from International Rectifier (now Infineon). This MOSFET is designed for high-current, high-voltage applications in automotive systems, offering robust performance and reliability. It is typically used in switching applications such as DC-DC converters, motor control, and power inverters.

Applications:

  • Automotive DC-DC Converters
  • Automotive Motor Control
  • Automotive Power Inverters
  • Automotive Lighting Systems
  • Automotive Solenoid Drivers
  • Automotive Battery Management Systems

Features:

  • Automotive Grade: Qualified for use in automotive applications, meeting stringent quality and reliability standards.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High Avalanche Energy: Provides robust performance under transient conditions.
  • Fast Switching Speed: Enables efficient switching performance.
  • Logic Level Gate Drive: Allows direct drive from microcontrollers.
  • Lead-Free, RoHS Compliant: Meets environmental regulations.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation and increases overall system efficiency.
  • Enhanced Reliability: Automotive qualification ensures robust performance in harsh automotive environments.
  • Simplified Design: Logic-level gate drive simplifies the design of driving circuits.
  • Reduced Size and Weight: Allows for more compact and lightweight designs.
  • Compliance with Environmental Standards: Meets environmental regulations for lead content.

Additional Details:

The AUIRF3315SPBF is typically packaged in a D2PAK (TO-263) package. It has a drain-source voltage (Vds) rating of around 150V and can handle continuous drain currents (Id) of up to 57A, depending on the case temperature. The gate threshold voltage (Vgs(th)) is typically between 2V and 4V. It's crucial to consult the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions. The datasheet will provide information on thermal resistance, maximum junction temperature, and safe operating area. Proper heat sinking is essential to ensure the MOSFET operates within its safe operating limits and to prevent thermal damage. The "PBF" suffix indicates that the device is lead-free.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 525 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess