The ATO2815TF/CH is a DC-DC converter manufactured by International Rectifier (now Infineon Technologies). It is designed for use in aerospace and high-reliability applications where a robust and efficient power supply is required.
Applications
- Aerospace power systems
- Military power supplies
- High-reliability DC-DC conversion
- Satellite power systems
- Avionics
Features
- Input Voltage Range: 16-40 VDC
- Output Voltage: 15 VDC
- Output Current: Up to 2 Amps
- High Efficiency: Up to 85%
- Isolated Output
- Short Circuit Protection
- Over Voltage Protection
- Under Voltage Lockout
- Thermal Shutdown
- Hermetically Sealed Package
Benefits
- Provides a stable and reliable 15V power supply from a wide input voltage range.
- High efficiency minimizes heat dissipation and improves overall system performance.
- Isolated output protects sensitive circuitry from voltage spikes and ground loops.
- Comprehensive protection features ensure safe and reliable operation in harsh environments.
- Hermetic package provides excellent resistance to environmental factors.
Additional Details
The ATO2815TF/CH is designed to meet stringent aerospace and military standards. It features a fixed-frequency switching topology for low noise and stable operation. The converter is housed in a hermetically sealed package to ensure reliable performance in extreme temperatures and harsh environments.
The converter includes various protection features to prevent damage from overvoltage, overcurrent, and overtemperature conditions. The isolation between the input and output provides additional safety and prevents ground loops. The wide input voltage range allows for operation with varying power source conditions.