EN
  • EN
  • DE

85EPF12

Part No 85EPF12
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Single
Description FAST SOFT RECOVERY RECTIFIER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1134040-85EPF12
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 85EPF12 CAD Model

Description

The 85EPF12 is a fast recovery epitaxial diode from International Rectifier (now Infineon Technologies). This diode is designed for applications requiring efficient rectification and fast switching speeds. It is commonly used in power supplies, inverters, and other high-frequency circuits.

Applications

  • Switch-Mode Power Supplies (SMPS): Used as a rectifier in the output stage to convert AC to DC efficiently.
  • Uninterruptible Power Supplies (UPS): Implemented in the rectifier section to provide a stable DC voltage during power outages.
  • Inverters: Employed as a freewheeling diode to protect switching devices from inductive kickback.
  • Welding Equipment: Utilized in the rectifier stage to convert AC power to DC for welding applications.
  • Motor Drives: Used to rectify the AC input voltage for controlling the speed and torque of electric motors.

Features

  • Fast Recovery Time: Minimizes switching losses and improves efficiency.
  • High Surge Current Capability: Withstands large current spikes without damage.
  • Low Forward Voltage Drop: Reduces power dissipation and improves overall efficiency.
  • High Blocking Voltage: Ensures reliable operation in high-voltage circuits.
  • Epitaxial Construction: Provides excellent performance and reliability.

Benefits

  • Improved Efficiency: Reduces power consumption and heat generation in power electronic circuits.
  • Enhanced Reliability: Withstands harsh operating conditions and provides long-term stability.
  • Reduced Switching Losses: Minimizes energy waste and improves overall system performance.
  • Simplified Circuit Design: Easy to integrate into various circuit configurations.
  • Compact Size: Allows for smaller and more efficient power electronic systems.

The 85EPF12 features a high blocking voltage of 1200V and a forward current of 85A. Its fast recovery time allows for efficient operation at high frequencies. The diode is typically packaged in a TO-247 or similar through-hole package for easy mounting and heat sinking. The device's robust construction ensures reliable performance even under demanding conditions. The fast recovery characteristics significantly reduce switching losses, making it suitable for applications where high efficiency is crucial. Its ability to handle high surge currents also enhances its reliability in power supply applications.

You May Also Be Interested in

ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.9278 $87.9278
2+ $85.1801 $170.3602
3+ $82.4324 $247.2972
4+ $79.6846 $318.7384
5+ $71.4414 $357.2070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess