EN
  • EN
  • DE

30CTH02STRLPBF

Part No 30CTH02STRLPBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Arrays
Description Hyperfast Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1127991-30CTH02STRLPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 30CTH02STRLPBF CAD Model

Description

The 30CTH02STRLPBF is a dual common cathode Schottky rectifier module manufactured by International Rectifier. It is designed for high-frequency switching power supplies and other applications requiring fast recovery and low forward voltage drop. This device is RoHS compliant and lead-free.

Applications:

  • Switching Power Supplies: Used as output rectifiers in SMPS (Switched-Mode Power Supplies).
  • DC-DC Converters: Implemented in DC-DC conversion circuits for efficient power conversion.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive load applications.
  • Reverse Polarity Protection: Provides reverse polarity protection in various electronic circuits.
  • High Frequency Rectification: Suitable for high-frequency rectification applications.

Features:

  • Dual Common Cathode Configuration: Two Schottky rectifiers with a common cathode connection.
  • Low Forward Voltage Drop: Reduces power losses and improves efficiency.
  • Fast Recovery Time: Enables high-frequency operation.
  • High Surge Current Capability: Withstands high surge currents during operation.
  • RoHS Compliant and Lead-Free: Environmentally friendly.

Benefits:

  • Increased Efficiency: Low forward voltage drop minimizes power dissipation.
  • Improved Performance: Fast recovery time enhances high-frequency operation.
  • Enhanced Reliability: High surge current capability ensures robust performance.
  • Simplified Design: Dual diode configuration simplifies circuit design.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.

Additional Details:

The 30CTH02STRLPBF has a maximum repetitive peak reverse voltage of 20V and a forward current of 2x15A. It is typically available in a D2Pak package. The Schottky barrier construction provides a low forward voltage drop and fast switching speeds, making it ideal for demanding power supply applications. It is designed to operate within a wide temperature range and offers excellent thermal performance.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess