EN
  • EN
  • DE

26MB40A

Part No 26MB40A
Manufacturer International Rectifier
Catalog Bridge Rectifiers
Description SINGLE PHASE BRIDGE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1123415-26MB40A
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian 26MB40A CAD Model

Description

The 26MB40A is a single-phase bridge rectifier manufactured by International Rectifier (now Infineon Technologies). Bridge rectifiers are used to convert alternating current (AC) to direct current (DC), enabling electronic devices to operate from an AC power source.

Applications

  • Power Supplies: Used in power supplies for converting AC voltage to DC voltage for various electronic devices.
  • Battery Chargers: Used in battery chargers to rectify the AC voltage from the mains to charge batteries.
  • Motor Drives: Used in DC motor drives to provide a stable DC voltage for motor control.
  • Industrial Automation Equipment: Used in industrial automation systems to convert AC power for control circuits and other electronic components.

Features

  • High Surge Current Capability: Withstands high surge currents during startup and transient conditions.
  • High Reliability: Provides stable and reliable performance in various operating conditions.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • High Isolation Voltage: Offers high isolation voltage between the AC input and DC output.

Benefits

  • Efficient AC-DC Conversion: Provides efficient conversion of AC voltage to DC voltage.
  • Stable DC Output: Delivers a stable DC voltage for reliable operation of electronic devices.
  • Protection Against Voltage Spikes: Withstands high surge currents, protecting downstream components.
  • Easy Integration: Simplifies the design and assembly process due to its compact size.

The 26MB40A typically comes in a MB-25 package. It features a maximum repetitive peak reverse voltage of 400V and a maximum average forward rectified current of 25A. It also has a high surge current capability. It is designed to operate over a wide temperature range. The 26MB40A is widely used in many applications due to its reliability and performance characteristics.

You May Also Be Interested in

Vishay
BRIDGE RECT 1P 1.6KV 25A D-34
Lowest to $26.0614
Vishay
BRIDGE RECT 3P 800V 130A MT-K
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3PHASE 600V 50A
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 248A PWS-E
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1PHASE 1.2KV 35A
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 4A KBL
Need more? Email Us
Vishay
BRIDGE RECT 3P 800V 160A MT-K
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1PHASE 600V 35A
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.6KV 60A MT-K
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess