EN
  • EN
  • DE

11AA040-I/TO

Part No 11AA040-I/TO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 4KBIT SGL WIRE TO92-3 / EEPROM Memory IC 4Kb (512 x 8) Single Wire 100 kHz TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Bag
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Memory Interface Single Wire
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number 11AA040
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 1,000
Win Source Part Number 1323492-11AA040-I/TO
Ultra Librarian 3D Model Ultra Librarian 11AA040-I/TO CAD Model

Description

The 11AA040-I/TO is a 4Kb serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. Designed for high-performance and reliability, this component is an ideal solution for advanced data storage in a wide range of applications.

Key Features

  • Memory Size: The device offers 4 Kbits of memory, providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Interface: It utilizes a versatile I²C interface, ensuring easy integration into most microcontroller-based systems.
  • Operating Voltage: The 11AA040-I/TO operates at a voltage range of 1.8V to 5.5V, making it suitable for both low-power and standard applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, this EEPROM can reliably perform in various environmental conditions.
  • Write Cycle Time: The device boasts a fast write cycle time of 5 ms, enabling quick data updates and minimal system downtime.
  • Endurance: It has a high endurance of one million write cycles, ensuring a long operational life for applications that require frequent data changes.
  • Data Retention: The EEPROM offers a data retention period of over 200 years, providing peace of mind for applications where long-term data integrity is crucial.

Applications

The 11AA040-I/TO is highly adaptable and can be used in various applications, including:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive applications
  • Smart cards

Package and Compliance

This EEPROM comes in a TO-92 package, known for its compact size and ease of mounting on printed circuit boards. It is also RoHS compliant, ensuring adherence to environmental standards regarding hazardous substances.

Conclusion

Microchip's 11AA040-I/TO is a robust and reliable EEPROM, perfect for designers seeking a high-quality, non-volatile memory solution. Its versatility, coupled with Microchip's reputation for excellence, makes it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess