EN
  • EN
  • DE

WGI210CS S LKKL

Part No WGI210CS S LKKL
Manufacturer Intel
Catalog Ethernet Interface
Description Ethernet CTLR 10Mbps/100Mbps/1000Mbps 3.3V 64-Pin QFN Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 980399-WGI210CS S LKKL
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WGI210CS S LKKL CAD Model

Description

The Intel WGI210CS S LKKL is a Gigabit Ethernet controller designed for embedded systems and server applications. It provides a reliable and high-performance network connection, enabling efficient data transfer and communication. The controller is engineered to handle demanding network workloads, ensuring seamless operation and minimal latency. The 'S LKKL' likely denotes a specific configuration or manufacturing batch.

Applications

  • Embedded Systems Networking: Used in embedded devices requiring Gigabit Ethernet connectivity.
  • Server Network Interface Cards (NICs): Implemented in servers to provide high-speed network connections.
  • Industrial Automation: Integrated into industrial control systems for reliable network communication.
  • Network Appliances: Employed in network devices such as routers, switches, and firewalls.
  • Storage Area Networks (SANs): Utilized to provide high-bandwidth network connections for storage systems.

Features

  • Gigabit Ethernet Support: Complies with the IEEE 802.3ab standard, supporting data rates up to 1 Gbps.
  • PCI Express (PCIe) Interface: Provides a high-bandwidth interface to the host system.
  • Advanced Power Management: Includes features to minimize power consumption and extend battery life.
  • Wake-on-LAN (WoL) Support: Allows the system to be powered on remotely over the network.
  • TCP/IP Offload Engine (TOE): Offloads TCP/IP processing from the host CPU, improving performance.

Benefits

  • High-Speed Network Connectivity: Enables fast and reliable data transfer for demanding applications.
  • Improved System Performance: Offloads network processing from the CPU, freeing up resources for other tasks.
  • Reduced Power Consumption: Minimizes energy usage, contributing to energy efficiency and lower operating costs.
  • Simplified System Management: Allows for remote system management and maintenance.
  • Enhanced Network Security: Supports advanced security features to protect network data.

Additional Details

The WGI210CS S LKKL incorporates features such as checksum offload, segmentation offload, and jumbo frame support to optimize network performance. Its interrupt moderation capabilities reduce CPU utilization by intelligently managing interrupt requests. The controller supports various operating systems, including Windows and Linux. It is typically packaged in a QFN (Quad Flat No-Leads) or similar surface mount package. Specific technical specifications include the number of Ethernet ports, supported data rates, power consumption, operating temperature range, and compliance certifications.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Intel
Thunderbolt Controller 288-Pin FCCSP
Need more? Email Us
Intel
IC Redriver Ethernet 4CH 100QFP
Need more? Email Us
Broadcom Limited
IC ETHERNET SWITCH GPIO / Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface
Lowest to $79.4042
AVAGO TECHNOLOGIES LIMITED
Lowest to $287.1001
Intel
I/O Controller 1-CH 1-Port Tape and Reel
Need more? Email Us
Broadcom Limited
LOW PORT FE SWITCH / Interface
Lowest to $71.8110
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $130.0000
Microchip Technology
IC ETHERNET SWITCH 6PORT 128TQFP / Ethernet Switch IEEE 802.3 I²C, SPI Interface 128-TQFP-EP (14x14)
Lowest to $19.9066

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess