EN
  • EN
  • DE

WGI210AT

Part No WGI210AT
Manufacturer Intel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 402263-WGI210AT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WGI210AT CAD Model

Description

The Intel WGI210AT is a Gigabit Ethernet controller designed for server and embedded applications. It offers a reliable and high-performance network connection for demanding environments. Known for its advanced features and robust design, it is well-suited for enterprise-level networking.

Applications

  • Servers
  • Embedded systems
  • Network appliances (firewalls, routers, load balancers)
  • Industrial PCs
  • Storage systems (NAS, SAN)

Features

  • Gigabit Ethernet support (10/100/1000 Mbps)
  • PCI Express (PCIe) interface for high-speed communication
  • Support for advanced networking features (e.g., VLAN, QoS)
  • iWARP/RDMA support for low-latency, high-bandwidth data transfer
  • Energy Efficient Ethernet (EEE) support for reduced power consumption
  • IEEE 802.3 compliant
  • Wake-on-LAN (WoL) support

Benefits

  • High-performance network connectivity for demanding workloads
  • Reduced CPU utilization with iWARP/RDMA technology
  • Lower power consumption with Energy Efficient Ethernet
  • Improved network performance with advanced networking features
  • Reliable and stable operation in server environments
  • Enhanced security features

Technical Specifications

The Intel WGI210AT integrates a MAC and PHY for Gigabit Ethernet connectivity. It supports iWARP/RDMA (Internet Wide Area RDMA Protocol/Remote Direct Memory Access) which offloads TCP/IP processing from the CPU, enabling faster data transfer and lower latency. It is compliant with IEEE 802.3az (Energy Efficient Ethernet), reducing power consumption during periods of low network activity. The controller also supports advanced features such as VLAN tagging, QoS (Quality of Service), and TCP segmentation offload (TSO). It is typically connected via a PCIe Gen2 x1 interface. The operating temperature range is typically between 0°C and 85°C, depending on the specific implementation and cooling solutions employed. It generally requires a 3.3V power supply.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Vishay
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $2.8677
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS(FAST RECOVERY)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5463 $52.8241
15+ $7.0686 $106.0290
22+ $6.8298 $150.2556
32+ $6.3522 $203.2704
41+ $6.1134 $250.6494
52+ $5.8746 $305.4792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess