The U5FWK2C42(TE16R1) is a product manufactured by Toshiba Semiconductor and Storage. Based on available data, it appears to be a microcontroller or a component within a larger embedded system, likely focused on low-power applications.
Applications
- Consumer electronics
- Industrial control systems
- IoT (Internet of Things) devices
- Wearable technology
- Smart home automation
Features
- Low-power consumption: Designed to minimize energy usage, extending battery life in portable applications.
- Compact package: The TE16R1 package denotes a small form factor, enabling integration into space-constrained devices.
- High-performance processing: Provides sufficient computational power for real-time control and data processing.
- Integrated peripherals: Includes essential peripherals like timers, ADCs (Analog-to-Digital Converters), and communication interfaces.
- Robust memory architecture: Equipped with sufficient RAM and Flash memory to accommodate program code and data storage.
Benefits
- Extended battery life: Low-power design results in longer operational time for battery-powered devices.
- Miniaturization: Compact package enables smaller and more streamlined product designs.
- Cost-effectiveness: Integrated peripherals reduce the need for external components, lowering overall system cost.
- Enhanced reliability: Toshiba's reputation for quality ensures reliable operation in demanding environments.
- Simplified development: Comprehensive development tools and documentation facilitate faster time-to-market.
Additional Details
The U5FWK2C42(TE16R1) likely incorporates an ARM Cortex-M core or a similar low-power microcontroller architecture. The integrated peripherals commonly include UART, SPI, I2C for serial communication, and multiple GPIO (General Purpose Input/Output) pins for interfacing with external sensors and actuators. Specific clock speeds, memory sizes, and voltage requirements vary based on the exact specifications provided in the datasheet. Designers should consult the official Toshiba documentation for precise technical details.