EN
  • EN
  • DE

WG82567LM SLAVU

Part No WG82567LM SLAVU
Manufacturer Intel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 402242-WG82567LM SLAVU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WG82567LM SLAVU CAD Model

Description

The Intel WG82567LM SLAVU is a Gigabit Ethernet Controller designed for embedded systems and desktop applications. This controller provides a single-port Gigabit Ethernet connection, enabling high-speed network communication. It is part of Intel's Ethernet controller family, known for their reliability and performance in networking solutions.

Applications

  • Desktop PCs
  • Embedded Systems
  • Industrial PCs
  • Networking Appliances
  • Workstations

Features

  • Single-port Gigabit Ethernet
  • IEEE 802.3 Ethernet standard compliance
  • Integrated MAC and PHY
  • Supports 10/100/1000 Mbps data rates
  • PCI Express (PCIe) host interface
  • Wake-on-LAN (WoL) support
  • Checksum Offload
  • TCP Segmentation Offload (TSO)
  • Interrupt moderation

Benefits

  • High-speed network connectivity for desktop and embedded systems.
  • Reduced CPU utilization through hardware offloads.
  • Power efficiency due to integrated design and power management features.
  • Simplified system integration with PCIe interface.
  • Remote wake-up functionality for system management.
  • Reliable and stable network performance with Intel's Ethernet technology.

Additional Details

The WG82567LM SLAVU integrates a complete Gigabit Ethernet solution into a single chip, including the Media Access Control (MAC) and physical layer (PHY). It supports various advanced features such as checksum offload and TCP segmentation offload, which significantly reduce the processing load on the host CPU, thereby improving overall system performance. Its compatibility with standard Ethernet protocols ensures interoperability with a wide range of network devices.

The PCIe interface allows for a high-bandwidth connection to the host system, maximizing the throughput of network data. The Wake-on-LAN feature allows the system to be remotely powered on over the network, enhancing system manageability and reducing power consumption. The SLAVU sSpec number designates a specific stepping or revision of the chip, which could indicate minor differences in functionality or power consumption compared to other revisions of the same chip.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,251 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess