EN
  • EN
  • DE

WG82548RDE

Part No WG82548RDE
Manufacturer Intel
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104646-WG82548RDE
Categories OEM Parts(T-Z)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WG82548RDE CAD Model

Description

The Intel WG82548RDE is a Gigabit Ethernet controller. It's a high-performance, single-chip solution designed to provide Gigabit Ethernet connectivity to various embedded systems and network devices.

Applications:

  • Embedded Systems: Used in industrial PCs, single-board computers, and other embedded platforms requiring high-speed network connectivity.
  • Network Appliances: Integrated into firewalls, routers, and other network security devices.
  • Storage Devices: Employed in network-attached storage (NAS) devices and storage servers.
  • Server Motherboards: Provides Gigabit Ethernet connectivity for server applications.
  • Industrial Automation: Suitable for connecting industrial equipment and control systems to the network.

Features:

  • Gigabit Ethernet Support: Supports 10/100/1000 Mbps Ethernet speeds.
  • PCI Express Interface: Uses a PCI Express interface for high-bandwidth communication with the host system.
  • Wake-on-LAN (WOL): Supports Wake-on-LAN functionality for remote system power-up.
  • Interrupt Handling: Features advanced interrupt handling capabilities for efficient CPU utilization.
  • Checksum Offload: Provides TCP/IP checksum offload to reduce CPU load.

Benefits:

  • High Performance: Delivers Gigabit Ethernet speeds for fast and reliable network connectivity.
  • Low CPU Utilization: Reduces CPU load through hardware acceleration and offload features.
  • Energy Efficient: Optimizes power consumption for energy-sensitive applications.
  • Easy Integration: Simplifies the integration process with standard PCI Express interface.
  • Reliable Operation: Ensures stable and reliable network operation.

Additional Details:

The WG82548RDE typically supports features such as jumbo frames, VLAN tagging, and quality of service (QoS) to enhance network performance. It is designed to work with various operating systems and network protocols. The controller integrates a PHY (Physical Layer) transceiver for direct connection to Ethernet cables. Detailed specifications, including power consumption, operating temperature range, and pinout information, are available in the product datasheet.

This Gigabit Ethernet controller is a popular choice for applications requiring high-speed, reliable, and efficient network connectivity. Its features and performance characteristics make it suitable for a wide range of embedded and server applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess