EN
  • EN
  • DE

WG82541RDE Q042

Part No WG82541RDE Q042
Manufacturer Intel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 402235-WG82541RDE Q042
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WG82541RDE Q042 CAD Model

Description

The WG82541RDE Q042 is a specific stepping or revision of the Intel WG82541RDE Gigabit Ethernet Controller. As a variation of the WG82541RDE, it shares the same core functionalities and capabilities, but may incorporate bug fixes, performance improvements, or minor feature enhancements compared to earlier versions. The Q042 designation likely refers to a specific manufacturing batch or revision number.

Applications

  • Desktop PCs: Provides Gigabit Ethernet connectivity for desktop computers.
  • Servers: Enables high-speed network connections for servers in data centers and enterprise environments.
  • Embedded Systems: Used in embedded systems requiring Gigabit Ethernet communication capabilities.
  • Network Interface Cards (NICs): Forms the core of Gigabit Ethernet NICs for various platforms.
  • Industrial Automation: Supports network communication in industrial automation systems.

Features

  • Gigabit Ethernet Support: Supports 10/100/1000 Mbps data rates for high-speed network connectivity.
  • IEEE 802.3 Compliance: Compliant with IEEE 802.3 standards for Ethernet communication.
  • Integrated MAC and PHY: Integrates the MAC and PHY layers into a single chip for simplified design and reduced cost.
  • Advanced Power Management: Includes power management features to reduce power consumption in idle or low-traffic conditions.
  • Wake-on-LAN (WoL): Supports Wake-on-LAN functionality, allowing the system to be powered on remotely over the network.
  • TCP/IP Checksum Offload: Offloads TCP/IP checksum calculations to the hardware, improving system performance.
  • Interrupt Handling: Supports various interrupt modes for efficient interrupt handling.
  • Virtual LAN (VLAN) Support: Supports VLAN tagging for network segmentation and security.

Benefits

  • High-Speed Network Connectivity: Provides Gigabit Ethernet speeds for fast data transfer.
  • Reduced System Cost: Integrated MAC and PHY reduce component count and overall system cost.
  • Lower Power Consumption: Power management features minimize power consumption, especially in low-traffic scenarios.
  • Remote Management: Wake-on-LAN enables remote system management and maintenance.
  • Improved System Performance: TCP/IP checksum offload enhances overall system performance by reducing CPU load.
  • Network Security: VLAN support provides network segmentation and improved security.

Additional Details

As a specific revision of the WG82541RDE, the Q042 variant may address certain issues or provide enhanced performance compared to earlier steppings. System integrators and manufacturers would typically choose this revision to ensure compatibility with specific hardware and software configurations, or to take advantage of the improvements it offers. Refer to Intel's documentation for specific details on the changes and improvements included in the Q042 stepping. Driver compatibility is crucial; use the recommended drivers for this specific revision.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Protek Devices
Lowest to $0.3269
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess