Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFP
Data Rate 100 Mbps
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Supply Voltage 2.63 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.38 V
Mount Surface Mount
Nominal Supply Current 835 mA
Number of Channels 8
Number of Pins 208
Operating Supply Voltage 2.5 V
RoHS Compliant
Win Source Part Number 999049-WBLXT9785HC.D0
Categories Interface - Specialized
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WBLXT9785HC.D0 CAD Model

Description

The Intel 999049-WBLXT9785HC.D0 is a surface mount device with a data rate of 100 Mbps and 8 channels. It has a maximum operating temperature of 70 °C and a nominal supply current of 835 mA. The product is RoHS compliant and has a low popularity.

You May Also Be Interested in

Texas Instruments
IC INTFACE SPECIALIZED 135FCBGA
Lowest to $73.1718
ECAD model for DS250DF810ABVR
Zilog
Need more? Email Us
ECAD model for Z0853004VSC
Exar Corporation
Need more? Email Us
ECAD model for XRT94L33IBCHC
Maxim Integrated
QUAD-PORT BYPASS WITH REPEATER
Need more? Email Us
ECAD model for MAX3755CCM
Maxim Integrated
12.5Gbps CML 2 × 2 Crosspoint Switch | IC ANALOG SW SNGL BICMOS 24TQFN
Lowest to $69.4354
ECAD model for MAX3841ETG
Exar Corporation
Need more? Email Us
ECAD model for XRT94L43IBCSF
Texas Instruments
PCI Express™ to PCI Bus Translation Bridge | IC PCI-EXPRESS/BUS BRIDGE 144BGA
Lowest to $7.2712
ECAD model for XIO2001IZAJ
Analog Devices Inc.
IC MUX W/AMP BUFFERED 14-DIP
Need more? Email Us
ECAD model for AD8174AN
Zilog
Need more? Email Us
ECAD model for Z1601720ASG-16

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5269 $95.0538
4+ $38.9956 $155.9824
6+ $37.7770 $226.6620
8+ $36.5585 $292.4680
10+ $35.3398 $353.3980
13+ $31.6841 $411.8933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,535 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention