Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intel
Win Source Part Number 1271742-TP87C51FC
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP87C51FC CAD Model

Description

The TP87C51FC is an 8-bit microcontroller from Intel, belonging to the MCS-51 family. This microcontroller is designed for a wide range of embedded control applications, offering a balance of processing power, on-chip peripherals, and ease of programming. It is characterized by its robust architecture and versatile functionality, making it a popular choice for both new and legacy designs.

Applications:

  • Embedded Control Systems: Used in various control applications such as motor control, temperature control, and process automation.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), industrial robots, and other automation equipment.
  • Consumer Electronics: Integrated into remote controls, home appliances, and electronic toys.
  • Instrumentation: Utilized in data acquisition systems, measuring instruments, and laboratory equipment.
  • Automotive Electronics: Found in automotive control units (ECUs) for various functions such as engine management and vehicle control.

Features:

  • 8-Bit Architecture: Provides efficient processing for control applications.
  • On-Chip ROM/EPROM: Stores program code and data within the microcontroller.
  • Timers/Counters: Offers flexible timing and counting capabilities for event scheduling and measurement.
  • Serial Communication Interface: Enables serial communication with other devices using UART, SPI, or I2C protocols.
  • Interrupt Controller: Supports prioritized interrupt handling for real-time response.

Benefits:

  • Versatile Functionality: On-chip peripherals provide a wide range of control and communication capabilities.
  • Easy Programming: Well-documented architecture and development tools facilitate software development.
  • Robust Performance: Designed for reliable operation in industrial and automotive environments.
  • Cost-Effective Solution: Provides a balance of performance and cost for embedded control applications.
  • Wide Availability: Mature architecture and widespread availability of resources simplify design and maintenance.

Additional Details:

The TP87C51FC typically operates on a 5V power supply and includes a number of I/O ports for interfacing with external devices. The microcontroller's datasheet contains detailed information on its electrical characteristics, instruction set, and programming guidelines. It is available in various package options, including DIP and PLCC. The part is often used with external memory for expanded program and data storage. Detailed timing specifications and memory organization can be found in the manufacturer's datasheet.

You May Also Be Interested in

Zilog
CMOS USC Universal Serial Controller
Need more? Email Us
ECAD model for Z16C3010VEC
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
ECAD model for W27E020-70
Infineon Technologies
Low Dropout Linear Fixed Voltage Regulator
Lowest to $0.5390
ECAD model for TLE42754
STMicroelectronics
8W+8W+15W TRIPLE AMPLIFIER
Need more? Email Us
ECAD model for TDA7497S
Sipex Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
ECAD model for SP3481CP
Texas Instruments
DUAL 4-INPIT POSITIVE-AND GATES | IC GATE AND 2CH 4-INP 14SOIC
Lowest to $0.3992
ECAD model for SN74LV21ADR
Burr-Brown (TI)
TMDual, VARIABLE GAIN AMPLIFIER with Low Noise Preamp
Lowest to $43.6912
ECAD model for VCA2612Y
Texas Instruments
16-BIT BUS TRANSCEIVER AND REGISTER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74AVC16646DGVR
Micrel
3.3V 1:9 HIGH-PERFORMANCE, LOW-VOLTAGE BUS CLOCK DRIVER
Need more? Email Us
ECAD model for SY89809L

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention