EN
  • EN
  • DE

TP80C251SB16

Part No TP80C251SB16
Manufacturer Intel
Catalog HOT - SALES and EOL Components (T)
Description HIGH-PERFORMANCE CHMOS MICROCONTROLLER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 052318-TP80C251SB16
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP80C251SB16 CAD Model

Description

The TP80C251SB16 is a microcontroller manufactured by Intel. It belongs to the MCS-51 family of microcontrollers, known for their robust architecture and widespread use in embedded systems.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Motor Control: Employed in controlling the speed and direction of electric motors in various applications.
  • Robotics: Integrated into robotic systems for controlling movement and sensing.
  • Consumer Electronics: Found in various consumer devices such as appliances and remote controls.
  • Automotive Systems: Used in engine management systems, anti-lock braking systems (ABS), and other automotive control applications.

Features

  • 8-bit CPU: Features an 8-bit central processing unit (CPU) capable of executing a wide range of instructions.
  • On-Chip Memory: Includes on-chip RAM and ROM or Flash memory for program and data storage.
  • Timers/Counters: Equipped with multiple timers/counters for timing and counting applications.
  • Serial Communication Interfaces: Provides serial communication interfaces such as UART, SPI, and I2C for communicating with other devices.
  • Interrupt Controller: Incorporates an interrupt controller for handling interrupts from various sources.

Benefits

  • Real-time Control: Enables real-time control of external devices and processes.
  • Versatile Connectivity: Offers versatile connectivity options for communicating with other devices and systems.
  • Efficient Processing: Provides efficient processing capabilities for embedded applications.
  • Compact Size: Available in a compact package for easy integration into various systems.
  • Cost-Effective: Offers a cost-effective solution for embedded control applications.

Additional Details

The TP80C251SB16 microcontroller typically operates with a clock frequency of up to 16 MHz. It supports a variety of programming languages, including assembly language and C. Its interrupt system allows for prioritization and nesting of interrupts, enabling complex control algorithms to be implemented.

The on-chip memory capacity varies depending on the specific model. The device is typically housed in a DIP (Dual In-line Package) or surface-mount package. Detailed specifications, including pinout diagrams and timing characteristics, can be found in the official Intel datasheet for the TP80C251SB16.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
YCbCr/YPbPr Signal and Sync Processor for Digital TV, Progressive Scan TV and Double Scan TV
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
MIXER / OSCILLATOR BUILT-IN FREQUENCY SYNTHESIZER FOR VHF, CATV AND UHF BAND
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7454 $83.2362
6+ $22.7662 $136.5972
8+ $22.0547 $176.4376
11+ $21.3432 $234.7752
14+ $20.6318 $288.8452
19+ $18.4973 $351.4487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,027 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess