EN
  • EN
  • DE

TN87C51RC

Part No TN87C51RC
Manufacturer Intel
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 052317-TN87C51RC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN87C51RC CAD Model

Description

The TN87C51RC is a microcontroller manufactured by Intel, belonging to the popular MCS-51 family. It's a robust and versatile component widely used in embedded systems for control and automation.

Applications

  • Industrial automation
  • Robotics control
  • Motor control systems
  • Embedded networking
  • Consumer electronics

Features

  • 80C51 Core: Utilizes the industry-standard 80C51 instruction set for ease of programming.
  • On-Chip Flash Memory: Provides non-volatile storage for program code, allowing for easy updates.
  • On-Chip RAM: Offers temporary data storage for program execution.
  • Timers/Counters: Enables precise timing and counting operations.
  • Serial Communication Interface: Supports UART and other serial protocols for communication with external devices.
  • Interrupt System: Allows the microcontroller to respond to external events in real-time.
  • I/O Ports: Provides versatile input/output capabilities for interfacing with sensors and actuators.

Benefits

  • Easy to Program: Well-documented and widely supported instruction set simplifies development.
  • Versatile I/O: Flexible I/O options allow for interfacing with a wide range of peripherals.
  • Reliable Performance: Proven architecture ensures robust and dependable operation.
  • Flash Memory: Facilitates easy program updates and modifications.
  • Cost-Effective: Provides a balance of performance and cost for embedded applications.

The TN87C51RC microcontroller is based on the well-established 80C51 core, a staple in embedded systems. This core allows programmers to leverage a vast array of existing code and tools. Its integrated Flash memory facilitates easy programming and in-system updates, making it ideal for applications requiring flexibility. The internal RAM provides ample space for data storage and manipulation during program execution. Furthermore, the presence of timers and serial communication interfaces enhances the microcontroller's versatility, enabling it to perform timing-critical operations and communicate seamlessly with external devices.

The microcontroller's robust architecture and flexible I/O capabilities make it well-suited for various applications, ranging from industrial control to consumer electronics. Its ability to respond to external events through the interrupt system makes it ideal for real-time applications. The TN87C51RC provides a reliable and cost-effective solution for embedded system designers seeking a proven and versatile microcontroller.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess