EN
  • EN
  • DE

T3000 SLGMY

Part No T3000 SLGMY
Manufacturer Intel
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 351314-T3000 SLGMY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T3000 SLGMY CAD Model

Description

The Intel T3000 SLGMY is a mobile processor, specifically a Core Duo T3000 series CPU. Released as part of Intel's older mobile computing solutions, it was designed for laptops and other portable devices where power efficiency and performance were critical. While considered an older generation, understanding its capabilities can be valuable in legacy system maintenance or comparisons.

Applications

  • General-purpose laptops for everyday tasks.
  • Older generation netbooks and ultraportable devices.
  • Embedded systems requiring a low-power, dual-core processor.
  • Industrial control systems where legacy hardware is maintained.
  • Educational laptops for student use.

Features

  • Dual-Core Architecture: Features two processing cores, allowing for multitasking and improved performance compared to single-core CPUs.
  • Low Power Consumption: Designed for energy efficiency to extend battery life in portable devices.
  • Integrated Graphics: Likely includes an integrated Intel graphics solution.
  • Front Side Bus (FSB): Uses a Front Side Bus for communication with the chipset.
  • Support for DDR2/DDR3 Memory: Compatible with older DDR2 or DDR3 memory modules (specific type dependent on the motherboard).

Benefits

  • Improved Multitasking: Dual-core design allows for smoother multitasking and handling of multiple applications simultaneously.
  • Extended Battery Life: Low power consumption contributes to longer battery life in laptops.
  • Cost-Effective Solution: As an older generation CPU, it might be available at a lower cost compared to newer processors, making it suitable for budget-constrained applications.
  • Reliable Performance: Intel processors are known for their reliability and stability.
  • Wide Compatibility: Compatible with a wide range of older operating systems and software.

The "SLGMY" portion of the product identifier is the sSpec number, which provides specific details about the processor's voltage, frequency, and other manufacturing characteristics. While the Core Duo T3000 series is not the latest technology, its dual-core architecture and low power consumption made it a suitable choice for mobile computing in its time. Specific details like clock speed, cache size, and thermal design power (TDP) can be found by searching for the "Intel Core Duo T3000 SLGMY" specifications online. This processor is suitable for running basic applications and older operating systems. It is not recommended for demanding tasks like gaming or video editing.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PIF IC FOR TV
Need more? Email Us
Fuji Electric
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Deflection Processor IC for TV
Need more? Email Us
Fuji Electric
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Integrated Circuit For Standby Power-Supply Control
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9285 $55.7140
9+ $11.4286 $102.8574
14+ $11.0714 $154.9996
19+ $10.7143 $203.5717
25+ $10.3571 $258.9275
33+ $9.2857 $306.4281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess