EN
  • EN
  • DE

SSDSC2KB038T801

Part No SSDSC2KB038T801
Manufacturer Intel
Catalog OEM Parts ( S )
Description Intel Corp. SSDSC2KB038T801 S4510 Series 3.84TB Ssd, SSDSC2KB038T801
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090152-SSDSC2KB038T801
Categories OEM Parts( S )
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSDSC2KB038T801 CAD Model

Description

The Intel SSDSC2KB038T801 is a solid-state drive (SSD) designed for use in various computing devices. This particular model has a storage capacity of 38TB. It is built using NAND flash memory, which provides faster data access times and improved reliability compared to traditional hard disk drives (HDDs).

Applications:

  • Data centers and server environments
  • High-performance computing (HPC)
  • Cloud storage solutions
  • Content delivery networks (CDNs)
  • Enterprise storage arrays

Features:

  • High storage capacity
  • Fast data transfer speeds
  • Low latency
  • Enhanced reliability
  • Power-efficient operation
  • Advanced data protection features

Benefits:

  • Increased data storage: Allows for storing large amounts of data in a compact form factor.
  • Improved application performance: Faster data access times reduce application loading and response times.
  • Enhanced system responsiveness: Low latency contributes to a more responsive and fluid user experience.
  • Reduced downtime: Solid-state design enhances reliability and minimizes the risk of data loss.
  • Lower power consumption: SSDs consume less power than HDDs, resulting in longer battery life and reduced energy costs.
  • Robust data security: Advanced data protection features safeguard against data corruption and unauthorized access.

Technical Specifications:

The Intel SSDSC2KB038T801 utilizes a SATA interface. It offers sequential read speeds of up to 560 MB/s and sequential write speeds of up to 510 MB/s. Random read and write IOPS are also significantly higher compared to traditional HDDs. It also incorporates error correction code (ECC) to maintain data integrity. The MTBF (Mean Time Between Failures) is rated at over 2 million hours, providing a long operational lifespan. Its power consumption is substantially lower, especially during idle states, making it an energy-efficient storage solution.

In summary, the Intel SSDSC2KB038T801 is a high-capacity, high-performance solid-state drive designed for demanding applications in data centers, enterprise environments, and high-performance computing. Its fast data transfer speeds, enhanced reliability, and power-efficient operation make it an excellent choice for organizations seeking to optimize their storage infrastructure.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess