EN
  • EN
  • DE

SLAGF

Part No SLAGF
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core2 Duo E6305 (1.86GHz LGA771)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954688-SLAGF
Series *
Ultra Librarian 3D Model Ultra Librarian SLAGF CAD Model

Description

The Intel SLAGF is a Xeon E5430 processor. Designed for servers and workstations, this processor provides a balance of performance and efficiency, catering to a variety of professional computing needs.

Applications

  • Servers: Suitable for entry-level to mid-range servers, providing processing power for tasks such as file sharing, web hosting, and application serving.
  • Workstations: Ideal for workstations used in professional environments for tasks such as content creation, software development, and data analysis.
  • Small to Medium-Sized Businesses: Well-suited for businesses requiring reliable server performance for their daily operations and applications.
  • Virtualization Platforms: Capable of supporting virtualization environments, allowing multiple virtual machines to run efficiently on a single physical server.

Features

  • Quad-Core Architecture: Features four independent processing cores, enabling parallel processing and improved multitasking capabilities for demanding server and workstation workloads.
  • 2.66 GHz Clock Speed: Operates at a clock speed of 2.66 GHz, providing a strong balance between performance and power consumption.
  • 12MB L2 Cache: Equipped with 12MB of shared L2 cache, helping to reduce latency and improve data access speeds, crucial for server and workstation applications.
  • 1333 MHz FSB: Utilizes a 1333 MHz Front Side Bus (FSB) for high-speed communication with the motherboard chipset.
  • LGA 771 Socket: Designed for use with motherboards using the LGA 771 socket.
  • Intel Virtualization Technology (VT-x): Supports Intel VT-x, enabling hardware-assisted virtualization for improved performance and security in virtualized environments.
  • Intel Demand Based Switching: Dynamically adjusts processor voltage and frequency based on workload, optimizing power consumption and thermal management for server and workstation environments.
  • Intel 64 Architecture: Supports 64-bit computing, enabling the use of larger amounts of memory and improving performance for demanding server applications.

Benefits

  • Improved Multitasking: The quad-core architecture enables smooth multitasking, allowing servers and workstations to handle multiple tasks and processes simultaneously without significant performance degradation.
  • Enhanced Performance: Provides a significant performance boost for demanding applications, such as video editing software, CAD programs, and server workloads.
  • Faster Data Access: The large L2 cache helps to reduce latency and improve data access speeds, resulting in faster processing of tasks and improved overall system performance.
  • Energy Efficiency: Intel Demand Based Switching optimizes power consumption, reducing energy costs and minimizing heat generation in server and workstation environments.
  • Virtualization Support: Intel VT-x support enables efficient and secure virtualization, making it suitable for running multiple virtual machines on a single server, improving resource utilization and flexibility.

Additional Details

The Intel Xeon E5430 (SLAGF) is built on a 65nm process technology. It has a Thermal Design Power (TDP) of 80W. It supports technologies such as Intel Execute Disable Bit and Intel Thermal Monitor.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess