EN
  • EN
  • DE

SL545KC500/256

Part No SL545KC500/256
Manufacturer Intel
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 325366-SL545KC500/256
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SL545KC500/256 CAD Model

Description

The Intel SL545KC500/256 is a Mobile Pentium III processor designed for use in laptop computers. It aims to provide a balance between performance and power efficiency, catering to the needs of mobile users. This processor was part of Intel's strategy to deliver capable computing within the constraints of portable devices.

Applications

  • Laptop Computers: Serves as the primary processing unit in mobile computers, enabling various tasks and applications.
  • Legacy Upgrades: Can be used as a replacement or upgrade option for older laptop systems that support the Pentium III architecture.
  • Embedded Systems: May be found in some embedded applications that require a low-power yet capable processor.

Features

  • Pentium III Architecture: Built upon Intel's P6 microarchitecture, known for its efficiency and performance.
  • 500 MHz Clock Speed: Operates at a frequency of 500 MHz, allowing for reasonable processing speeds for common mobile tasks.
  • 256 KB L2 Cache: Features an integrated 256 KB Level 2 cache, which helps reduce latency and improves data access speeds.
  • Mobile Optimization: Designed to consume minimal power, extending battery life in laptop computers.
  • Enhanced Intel SpeedStep Technology: Dynamically adjusts the processor's clock speed and voltage to optimize power usage based on the workload.

Benefits

  • Enhanced Mobile Performance: Provides the necessary processing power for running applications smoothly on laptop computers.
  • Extended Battery Life: Low power consumption ensures longer usage times without frequent recharging.
  • Faster Data Processing: Integrated L2 cache accelerates data access, resulting in improved system responsiveness and faster application loading.
  • Optimized Power Management: SpeedStep technology ensures efficient power usage, maximizing battery life.
  • Improved User Experience: Supports smoother multitasking and quicker application responses.

Technical Specifications

  • Processor Core: Pentium III
  • Clock Speed: 500 MHz
  • L2 Cache: 256 KB
  • Bus Speed: Typically 100 MHz
  • Socket Type: Socket 370 or Micro-PGA2
  • Voltage: Designed for low-voltage operation
  • Manufacturing Process: Likely 0.18 micron or similar

The Intel SL545KC500/256 Mobile Pentium III processor was an integral component in laptop computers, offering a balance of performance and power efficiency. Its features, such as the integrated L2 cache and SpeedStep technology, contributed to enhanced mobile computing experiences. While now a legacy processor, it provides valuable insight into the development of mobile computing technology.

You May Also Be Interested in

AMCC
Lowest to $2.8182
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
NXP / Nexperia
Lowest to $3.2617
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess