EN
  • EN
  • DE

SL544KC400/128

Part No SL544KC400/128
Manufacturer Intel
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 325364-SL544KC400/128
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SL544KC400/128 CAD Model

Description

The Intel SL544KC400/128 is a Mobile Pentium III processor designed for laptop computers. It represents Intel's efforts to deliver processing power with optimized energy consumption for mobile applications.

Applications

  • Laptop Computers: Serves as the central processing unit (CPU) in portable computers, providing the necessary computational power.
  • Legacy Systems: Used in older laptop models requiring replacement or upgrades to their existing CPUs.
  • Embedded Systems: Found in some embedded systems applications where a low-power, efficient processor is needed.

Features

  • Pentium III Architecture: Based on Intel's P6 microarchitecture, offering a balance of performance and efficiency.
  • 400 MHz Clock Speed: Operates at a clock frequency of 400 MHz, providing adequate processing power for typical mobile tasks.
  • 128 KB L2 Cache: Features an integrated 128 KB Level 2 cache, facilitating faster data access and improved performance.
  • Mobile Optimization: Designed to minimize power consumption and heat output, extending battery life in laptops.
  • Enhanced Intel SpeedStep Technology: Dynamically adjusts the processor's clock speed and voltage based on the workload, further optimizing power consumption.

Benefits

  • Improved Mobile Computing: Provides enhanced processing capabilities for running applications on laptop computers.
  • Extended Battery Life: Low power consumption allows for longer operating times without needing to recharge.
  • Faster Data Processing: Integrated L2 cache reduces latency and speeds up data access, improving overall system responsiveness.
  • Efficient Power Management: SpeedStep technology automatically optimizes power consumption based on the current workload.
  • Enhanced User Experience: Supports smoother multitasking and faster application loading times.

Technical Specifications

  • Processor Core: Pentium III
  • Clock Speed: 400 MHz
  • L2 Cache: 128 KB
  • Bus Speed: Typically 100 MHz
  • Socket Type: Socket 370 or Micro-PGA2
  • Voltage: Designed for low-voltage operation
  • Manufacturing Process: Likely 0.25 micron or 0.18 micron

The Intel SL544KC400/128 Mobile Pentium III processor was a key component in laptop computers, offering a compromise between performance and power efficiency. Its features, such as the integrated L2 cache and SpeedStep technology, made it a valuable choice for enhancing mobile computing experiences. While now considered a legacy processor, it remains relevant for understanding the evolution of mobile computing technology.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Littelfuse Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Vishay
Need more? Email Us
AMCC
Lowest to $2.8182
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess